EN
  • EN
  • DE

SN54LS378J

Part No SN54LS378J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS378 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS378
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847707-SN54LS378J
Ultra Librarian 3D Model Ultra Librarian SN54LS378J CAD Model

Description

The SN54LS378J is a high-performance integrated circuit from Texas Instruments, designed to meet a wide range of digital logic requirements. This device falls under the category of logic gates, specifically a flip-flop, which is essential in digital circuits for storage and transfer of data.

Key Features

  • Logic Type: The SN54LS378J is a 4-bit register with D-type flip-flops, providing edge-triggered data storage and transfer capabilities.
  • Operating Voltage: It typically operates at a voltage range that is suitable for various industrial and commercial applications, ensuring compatibility with standard logic levels.
  • Package: The device comes in a robust ceramic dual in-line package (J suffix), which provides excellent thermal stability and reliability for extended use in various environments.
  • Temperature Range: Engineered for a wide temperature range, the SN54LS378J can operate effectively in extreme conditions, making it an ideal choice for challenging industrial applications.
  • Technology: Utilizing Low Power Schottky (LPS) technology, the SN54LS378J offers a balance between speed and power consumption, optimizing performance for high-speed logic operations.

Applications

The SN54LS378J is versatile and can be used in a variety of digital applications. Its primary use is in data storage and retrieval systems where reliable data handling is crucial. It is also suitable for:

  • Shift registers
  • Counters and dividers
  • Memory storage devices
  • Control registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS378J is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. With its robust design and proven technology, the SN54LS378J is a reliable component for any digital logic application.

Support and Resources

For technical support, detailed product specifications, and application notes, customers can access Texas Instruments' comprehensive online resources. The company also provides design tools and simulation models to facilitate the integration of the SN54LS378J into complex systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9518 $68.8554
6+ $18.8323 $112.9938
9+ $18.2438 $164.1942
12+ $17.6553 $211.8636
15+ $17.0668 $256.0020
20+ $15.3012 $306.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess