EN
  • EN
  • DE

HV583GA-G

Part No HV583GA-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 128BIT SHIFT REG 169TFBGA  /  Shift Shift Register 4 Element 32 Bit 169-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 4
Number of Bits per Element 32
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 169-TFBGA
Supplier Device Package 169-TFBGA (10x10)
Base Product Number HV583
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1193770-HV583GA-G
Ultra Librarian 3D Model Ultra Librarian HV583GA-G CAD Model

Description

The HV583GA-G is a high-voltage, serial-to-parallel converter with push-pull outputs designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is particularly suitable for applications requiring high voltage drive and low power consumption, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High-Voltage Output: The HV583GA-G is capable of delivering up to 80V push-pull outputs, providing the necessary drive for high-voltage requirements.
  • Serial Interface: The device features a serial interface for input data, simplifying the connection to microcontrollers and reducing the number of I/O pins needed for operation.
  • Low Power Consumption: Designed with power efficiency in mind, the HV583GA-G minimizes power consumption, making it suitable for battery-operated devices.
  • Output Enable Function: An output enable (OE) function allows for immediate disable of all outputs, providing additional control and safety for the connected load.
  • Flexible Operating Voltage: The HV583GA-G operates over a wide range of supply voltages, accommodating various application needs.

Applications

The versatility of the HV583GA-G makes it an excellent choice for several applications, including:

  • LED Displays
  • Printers and Copiers
  • Industrial Controls
  • Automotive Systems
  • Medical Instruments

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The HV583GA-G is no exception and is manufactured to ensure performance and durability across a range of demanding conditions.

Environmental Compliance

The HV583GA-G is compliant with RoHS directives, ensuring that it meets global environmental standards and is free from hazardous substances.

For detailed technical specifications, application notes, and support resources, please refer to the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9942 $51.9884
5+ $21.3286 $106.6430
8+ $20.6621 $165.2968
11+ $19.9955 $219.9505
13+ $19.3290 $251.2770
18+ $17.3295 $311.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess