EN
  • EN
  • DE

MTP27N06L

Part No MTP27N06L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET T0220 100V 0.07R / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982815-MTP27N06L
Ultra Librarian 3D Model Ultra Librarian MTP27N06L CAD Model

Description

ON Semiconductor MTP27N06L MOSFET Overview

The MTP27N06L from ON Semiconductor is a high-performance Power MOSFET designed to meet a wide range of applications. This device is part of the Power MOSFET product line that is known for its high efficiency and reliability. The MTP27N06L is specifically engineered to address the needs of low voltage, high-speed switching in computing, networking, and telecommunication systems.

Key Features

  • Voltage and Current: The MTP27N06L is capable of handling a maximum drain-source voltage (V<sub>DS) of 60V, with a continuous drain current (I<sub>D) of 27A, making it suitable for a variety of power applications.
  • Low R<sub>DS(on): With a low on-state resistance of just 0.045Ω, this MOSFET ensures reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Designed for fast switching, the device is ideal for applications that require quick response times.
  • Thermal Management: The TO-220 package enhances thermal performance, allowing for better heat dissipation during high current operations.
  • Gate Charge: It features a low gate charge (Q<sub>G), which reduces the power required to turn the MOSFET on and off, thereby improving the overall system power efficiency.

Applications

The MTP27N06L is versatile and can be used in a variety of applications, including:

  • Power supply switches
  • Motor control drivers
  • DC-DC converters
  • Battery management systems
  • Automotive applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MTP27N06L is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of ON Semiconductor products. Customers can rest assured that they are receiving a reliable and durable component that will perform consistently over time.

Conclusion

The MTP27N06L Power MOSFET from ON Semiconductor is an excellent choice for designers looking for a robust, efficient, and versatile component. Its low on-state resistance, high-speed switching capabilities, and strong thermal performance make it a valuable addition to any power management or switching application.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess