EN
  • EN
  • DE

MUN5113DW1T1

Part No MUN5113DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS 2PNP PREBIAS 0.25W SOT363 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 7,788 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 832199-MUN5113DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5113DW1T1 CAD Model

Description

ON Semiconductor MUN5113DW1T1 Dual Bias Resistor Transistor

The ON Semiconductor MUN5113DW1T1 is a high-performance dual bias resistor transistor that combines two independent NPN transistors in a single SOT-363 package. This innovative design allows for space-saving on PCBs and simplifies circuit design by reducing component count. The MUN5113DW1T1 is a versatile component suitable for a wide range of applications, including signal processing, power management, and other general-purpose transistor needs.

Each transistor in the MUN5113DW1T1 is pre-biased with built-in resistors, which means that it requires minimal external components to operate. This feature makes it an ideal choice for portable and space-constrained applications where efficiency and reliability are critical. The built-in biasing resistors are precisely matched to ensure consistent performance and to simplify the design process for engineers.

The MUN5113DW1T1 offers excellent hFE linearity and high current gain bandwidth product (fT), which makes it suitable for amplification and switching applications that require high-speed operation. The device is characterized by low VCE(sat) voltages, which translates to reduced power loss and improved energy efficiency in your circuits.

Key features of the MUN5113DW1T1 include:

  • Collector-Emitter Voltage (VCEO) of 50V
  • Collector Current (IC) of 100mA
  • Low saturation voltage
  • Integrated pull-up and pull-down resistors
  • Compact SOT-363 package
  • RoHS compliant

The ON Semiconductor MUN5113DW1T1 is designed to meet the stringent requirements of the modern electronics industry. It is RoHS compliant, meaning it adheres to the latest environmental standards by avoiding the use of hazardous substances. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the MUN5113DW1T1 offers a reliable and efficient solution for your transistor requirements.

With its excellent performance characteristics and integrated biasing resistors, the MUN5113DW1T1 is a smart choice for designers looking to optimize their circuit designs while maintaining high-quality standards and reducing overall costs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9829 $58.9740
145+ $0.8073 $117.0585
225+ $0.7819 $175.9275
310+ $0.7565 $234.5150
395+ $0.7311 $288.7845
530+ $0.6560 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess