EN
  • EN
  • DE

MPSW45ARLRAG

Part No MPSW45ARLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 50V 1A TO92 / Bipolar (BJT) Transistor NPN - Darlington 50 V 1 A 100MHz 1 W Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 25000 @ 200mA, 5V
Power - Max 1 W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSW45
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number MPSW45ARLRAG-ND,MPSW45ARLRAGOSTR,MPSW45ARLRAGOSDKR,MPSW45ARLRAGOSCT,MPSW45ARLRAGOSDKR-ND,MPSW45ARLRAGOSDKRINACTIVE
Standard Package 2,000
Win Source Part Number 1325071-MPSW45ARLRAG
Ultra Librarian 3D Model Ultra Librarian MPSW45ARLRAG CAD Model

Description

ON Semiconductor MPSW45ARLRAG Bipolar Transistor

The MPSW45ARLRAG is a high-performance bipolar transistor from ON Semiconductor, renowned for its exceptional quality and reliability. This NPN transistor is designed for use in a wide range of applications, offering a perfect blend of power and efficiency that makes it an ideal choice for electronic enthusiasts and professionals alike.

With a collector-emitter voltage (VCEO) of 50V and collector current (IC) capability of up to 1A, the MPSW45ARLRAG is well-suited for medium-power applications. Its high current gain bandwidth product (fT) ensures that the transistor can handle high-frequency operations, making it suitable for audio amplifiers, signal processing, and other applications that require fast switching and amplification.

The device comes in a TO-92 package, which is a widely used and easily mountable package type. Its compact size makes it suitable for PCBs where space is at a premium, without compromising on power handling capabilities. The MPSW45ARLRAG also features a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by minimizing power loss during operation.

ON Semiconductor has designed the MPSW45ARLRAG with thermal and electrical performance in mind. The transistor's high operating temperature range allows it to perform reliably in environments with varying thermal conditions. Additionally, its excellent gain linearity ensures consistent performance across a range of operating conditions, which is critical for applications that demand precision and stability.

The MPSW45ARLRAG is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. It is free from hazardous substances, making it a safe choice for manufacturers and consumers who are environmentally conscious.

In summary, the MPSW45ARLRAG from ON Semiconductor is a robust and versatile NPN bipolar transistor that offers a balance of power, efficiency, and reliability. It is an excellent choice for designers and engineers looking to create high-performance circuits in audio, signal processing, and other medium-power applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess