EN
  • EN
  • DE

MUN5212LT1

Part No MUN5212LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer ON Semiconductor
Win Source Part Number 330971-MUN5212LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN5212LT1 CAD Model

Description

Product Overview: MUN5212LT1 - ON Semiconductor

The MUN5212LT1 is a high-performance, dual digital transistor from ON Semiconductor, designed to offer a compact and efficient solution for a variety of switching and amplification applications. This product is a testament to ON Semiconductor's commitment to providing innovative semiconductor technologies that meet the needs of modern electronic designs.

Key Features

  • Integrated Design: The MUN5212LT1 combines two transistors in a single package, which not only saves space on the PCB but also simplifies circuit design and reduces component count.
  • High Current Gain: This dual digital transistor is characterized by a high current gain (hFE), ensuring efficient current amplification in digital and switching applications.
  • Low VCE(sat): The device exhibits low collector-emitter saturation voltage, resulting in reduced power loss and improved energy efficiency during operation.
  • Complementary Pair: It features one NPN and one PNP transistor, making it suitable for use in complementary push-pull stages in amplifiers and other applications.
  • Surface-Mount Package: The MUN5212LT1 is available in a small SOT-23 surface-mount package, which is ideal for use in space-constrained applications.

Applications

The versatility of the MUN5212LT1 allows it to be used in a wide range of applications, including:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability. The MUN5212LT1 is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Users can trust this dual digital transistor to deliver consistent performance and longevity.

Conclusion

The MUN5212LT1 from ON Semiconductor is a smart choice for designers looking for a reliable, high-performance dual digital transistor. Its integrated design, high current gain, and low VCE(sat) make it an efficient component for a variety of electronic circuits. Whether used in power management systems or consumer electronics, the MUN5212LT1 is engineered to enhance the overall performance of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess