ON Semiconductor MUN5235DWT1G Transistor
The MUN5235DWT1G is a cutting-edge bipolar (BJT) transistor product from ON Semiconductor, known for its high efficiency and reliability. This component is specifically designed to meet the diverse needs of modern electronic applications, offering a blend of performance and power efficiency that makes it suitable for a wide range of uses.
At the heart of the MUN5235DWT1G is a pre-biased small signal transistor, which simplifies circuit design and saves board space by combining a single transistor with a resistor into one device. The transistor is of the PNP type, which is commonly used in amplification and switching applications. This product comes in a SOT-363 package, also known as SC-88 or SC70-6, which is ideal for space-constrained applications due to its small footprint.
Key features of the MUN5235DWT1G include a collector-emitter voltage (Vceo) of 50V, which allows it to handle moderate voltage applications with ease. It also has a collector current rating of 100mA, making it suitable for controlling small loads. The device includes two built-in resistors with values of 47kΩ and 22kΩ, providing the necessary biasing without the need for external components. This integrated design greatly simplifies circuit layouts and reduces component count, which can lead to cost savings in mass production.
ON Semiconductor's MUN5235DWT1G is designed for low power consumption, making it an excellent choice for battery-powered devices, portable applications, and power-sensitive designs. Its high gain bandwidth product ensures it can operate effectively at higher frequencies, making it versatile for various signal processing tasks.
The MUN5235DWT1G is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for manufacturers looking to create green products. Additionally, the product's robustness is ensured by ON Semiconductor's commitment to quality, offering stability and longevity even in demanding conditions.
In summary, the MUN5235DWT1G from ON Semiconductor is a highly efficient, space-saving, and versatile transistor that is well-suited for a range of electronic applications, from simple switching to complex signal processing tasks.