EN
  • EN
  • DE
  • IT

MURS120T3G U1D

Part No MURS120T3G U1D
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151040-MURS120T3G U1D
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MURS120T3G U1D CAD Model

Description

ON Semiconductor MURS120T3G U1D Ultra-Fast Rectifier

The MURS120T3G U1D from ON Semiconductor is a high-performance ultra-fast rectifier designed to cater to a wide range of applications requiring efficient and reliable power management. This rectifier is part of ON Semiconductor's superior rectifiers which are well-known for their exceptional quality and durability.

With a reverse voltage of 200V and a forward current of 1A, the MURS120T3G U1D is capable of handling moderate power requirements while providing ultra-fast switching speeds. This makes it an ideal choice for high-efficiency power supplies, lighting applications, and as a freewheeling diode in power inverters and converters.

The device features a low forward voltage drop, which contributes to its high efficiency. It reduces power loss and helps in maintaining lower operating temperatures, thereby extending the life of the product as well as the overall system. The low power loss is particularly beneficial in applications where energy efficiency is a critical parameter.

The MURS120T3G U1D also boasts a robust design that can withstand harsh operating conditions. It has a high surge capacity which allows it to manage overcurrent conditions without failure. This surge capability provides additional reliability, ensuring that the device remains operational even under stressful conditions.

Another significant feature of this ultra-fast rectifier is its excellent thermal performance. It is housed in a compact, surface-mount SMA package which offers a small footprint on the PCB and is designed for optimal heat dissipation. This packaging not only saves space but also simplifies the design and manufacturing process.

ON Semiconductor has also taken environmental concerns into consideration by making the MURS120T3G U1D lead-free and RoHS compliant. This commitment to environmental sustainability ensures that the product meets global regulatory requirements and reduces the environmental impact of electronic waste.

In summary, the MURS120T3G U1D from ON Semiconductor is a reliable, efficient, and environmentally conscious choice for designers and engineers looking for an ultra-fast rectifier that can deliver high performance in a variety of power management applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0758 $50.0280
1,410+ $0.0710 $100.1100
2,190+ $0.0685 $150.0150
3,145+ $0.0636 $200.0220
4,085+ $0.0612 $250.0020
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381,590 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess