EN
  • EN
  • DE

N25S818HAT21I

Part No N25S818HAT21I
Manufacturer ON Semiconductor
Catalog SRAM
Description IC SRAM 256KB SER 1.8V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Max Frequency 16MHz
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 208999-N25S818HAT21I
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian N25S818HAT21I CAD Model

Description

The ON Semiconductor N25S818HAT21I is a high-performance, non-volatile memory solution that caters to a broad spectrum of electronic applications. This device is part of ON Semiconductor's renowned portfolio of Serial NOR Flash memory products, which are known for their reliability, speed, and flexibility.

Key Features

  • Memory Capacity: The N25S818HAT21I comes with a storage capacity of 8 Mbit, which is ideal for storing boot code, firmware, and other critical data that requires quick access.
  • Interface: Equipped with a Serial Peripheral Interface (SPI), it ensures high-speed data transfer rates that are essential for applications requiring fast read and write operations.
  • Performance: The device boasts fast read speeds, enabling efficient system performance and quick data retrieval, which is crucial for time-sensitive applications.
  • Operating Temperature Range: Designed to operate over an industrial temperature range, it can withstand extreme conditions, making it suitable for a variety of industrial applications.
  • Supply Voltage: It operates at a power supply voltage range that is compatible with most contemporary electronic systems, ensuring easy integration into a wide array of designs.

Applications

The N25S818HAT21I is versatile enough to be employed in multiple sectors, including but not limited to:

  • Embedded Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the N25S818HAT21I meets the stringent requirements for reliability and endurance. It is manufactured using the latest technology and undergoes rigorous testing to ensure it performs to the highest standards. This Serial NOR Flash memory is a dependable choice for designers looking to incorporate a robust data storage solution into their electronic products.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The N25S818HAT21I complies with various environmental standards, ensuring that the product is suitable for eco-conscious applications and adheres to global regulations.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9173 $67.1055
75+ $1.5733 $117.9975
115+ $1.5241 $175.2715
160+ $1.4749 $235.9840
205+ $1.4257 $292.2685
275+ $1.2783 $351.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess