EN
  • EN
  • DE

NB2305AI1DR2

Part No NB2305AI1DR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZD BUFFER 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
DigiKey Programmable Not Verified
Type Zero Delay Buffer
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Differential - Input No/No
Frequency - Max 133MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC;5;9;7;10;8;3;4;2;1;535;2837;600061;766;505;175;974;600062;598;222;744;110;428;406;31;602343;600006;600039;2832;600055;600026;600042;342;1725;448;544;600010;220;600060;1465;1016;150;278;600066;14;1727;2129;954;568;488;4683;242;1046;600013;1140;1833;20;2156;846;600057;600;336;863;638;497;296;5102;600020;269;818;0;14282;24550;1715;24541;26930;1716;14640;1719;1747;1718;26931;1717;111385;58119;87710;106967;106966;74;468;110;86;463;83;93543;93922;93541;120866;30582;26932;23576;26208;90549;30357;122715;79955;89840;111716;35033;111438;67813;85518;85519;85520;44008;46367;46368;46370;45081;46372;48999;45087;46373;49481;66410;45083;45084;46375;66405;45085;49002;68280;68281;30519;117730;23008;22219;35022;23777;26934;29348;26976;122253;122255;122254;40867;36153;23009;19270;37881;12358;20271;28726;30053;53744;111318;111300;111297;111323;25870;25544;60223;25545;30521;11839;721;105955;54213;26935;26936;63558;75937;36317;12861;24364;26937;26581;25546;23780;23781;23779;30360;121116;127482;23782;26938;26406;26925;26940;26941;23578;26942;26939;27961;25547;27847;43880;50282;61559;108523;27858;27848;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;1;319846;323690;331292;331293;331294;470840;331300;331302;331303;331304;509701;331305;331306;331307;331308;331309;331310;800343;331315;331316;331317;331318;761472;331320;487276;331321;331322;331323;331324;331325;331326;331327;331329;429661;682910;331331;331333;640355;331334;331335;331336;331337;331339;331341;331344;331345;331346;331348;331349;331350;331351;331352;331353;749732;575646;674048;674047;331355;331366;331383;331384;331386;331387;331388;331389;331390;331392;331393;331394;331395;331396;331400;331401;331402;331403;331404;331405;331408;335095;338824;340647;340648;346226;346240;346245;682909;346247;346248;346249;346250;346251;346252;346253;346254;346255;346256;346257;346260;509699;349243;349244;349245;349392;349393;697968;349396;349397;509700;349403;349404;349409;349410;349411;349764;359099;359100;359101;359102;362027;362028;690720;362029;362030;378356;378361;386419;386422;387746;387747;387748;387749;387750;387751;387752;387753;387754;387755;387756;387758;387759;387760;387761;387762;389827;389828;389829;406496;406497;419430;420155;420156;423542;423543;423548;1;380240;423329;423332;1;331286;331357;331358;331359;331361;509698;746163;331511;331515;331516;331518;755822;726454;331524;689971;331531;331532;331534;331542;760488;331547;331548;457819;331555;331559;331561;331562;331566;331567;331569;331571;331572;331573;331578;331579;331580;331587;331611;331615;674044;331624;331625;331626;331631;331635;331636;331637;331639;331643;331646;331648;331683;331684;335090;335096;459685;473899;338588;338631;666902;343032;343034;343040;343045;343048;343360;353118;353132;353134;353135;353140;353141;353146;471640;353148;353149;353150;353151;353153;353155;353157;353160;353165;353166;353167;353168;353169;353170;353171;356537;356544;356545;369681;369684;749944;369689;369690;369691;369692;369696;369698;369700;369701;369703;369718;369753;369754;369763;369789;369793;369800;369801;369807;369808;369812;379473;385541;385542;385545;407515;416423;416426;169138;202597;1;331286;508285;674046;697967;331357;331361;682912;746163;331511;331515;331520;674045;720639;331537;477921;331542;331543;331545;331548;331549;331551;804713;457819;756154;331561;756153;331567;331569;331579;331587;331615;331626;331627;331628;331629;331632;331633;331635;331641;331642;331643;331646;331652;331659;331662;331674;331683;335090;338588;343032;343042;343045;343358;343359;343361;353132;805376;353136;353140;353143
Ultra Librarian 3D Model Ultra Librarian NB2305AI1DR2 CAD Model

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess