EN
  • EN
  • DE

SN74FB2031RCR

Part No SN74FB2031RCR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 9-BIT TTL/BTL ADDRESS/DATA TRANSCEIVER | IC TXRX ADDRESS/DATA 9BIT 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Resolution 9
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2031
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Win Source Part Number 1254413-SN74FB2031RCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74FB2031RCR CAD Model

Description

The SN74FB2031RCR is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of TI's extensive range of logic and interface products, and it is specifically engineered to meet the rigorous demands of high-speed signal processing and data communication applications.

Key Features

  • Technology: The SN74FB2031RCR utilizes BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed, low power consumption, and high noise immunity.
  • Bus-Friendly Inputs and Outputs: This device is designed with bus-friendly inputs and outputs, ensuring compatibility with a wide range of signal levels and reducing the need for additional level-shifting components.
  • Low Skew: The SN74FB2031RCR features low skew rates, which is critical for maintaining signal integrity and synchronization across data channels, particularly in high-speed data transmission.
  • Package: It comes in a compact 52-pin RCR (VQFP - GQ) package, which is suitable for surface-mount technology (SMT) and offers a space-saving footprint on printed circuit boards (PCBs).
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a variety of environments and applications.

Applications

The SN74FB2031RCR is ideal for a range of applications that require high-speed data transfer and processing. Common applications include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data storage systems
  • High-speed computer interfaces
  • Digital signal processing (DSP)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74FB2031RCR is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets TI's high standards for performance and durability. With Texas Instruments' SN74FB2031RCR, designers can be confident in the seamless integration and long-term reliability of their high-speed data and signal processing systems.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1739 $60.5217
7+ $16.5529 $115.8703
10+ $16.0356 $160.3560
13+ $15.5184 $201.7392
17+ $15.0011 $255.0187
23+ $13.4493 $309.3339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess