EN
  • EN
  • DE

NB2780ASNR2G

Part No NB2780ASNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZR 5MA TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
Input CMOS, Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 116907-NB2780ASNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB2780ASNR2G CAD Model

Description

ON Semiconductor NB2780ASNR2G Product Overview

The ON Semiconductor NB2780ASNR2G is a state-of-the-art clock generator integrated circuit designed to meet the stringent requirements of today's high-performance electronics. This versatile device is an ideal choice for a wide range of applications, including consumer electronics, networking, telecommunications, and computing systems.

Key Features

  • Precision Clock Generation: The NB2780ASNR2G provides highly accurate clock signals that are essential for synchronizing digital circuits, ensuring reliable operation and high data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Voltage Operation: It supports a broad range of supply voltages, granting compatibility with various system designs and allowing for seamless integration into existing architectures.
  • Programmable Outputs: Users can program the output frequency to meet specific system requirements, providing a customizable solution for different use cases.
  • Small Footprint: The compact package size of the NB2780ASNR2G helps in reducing the overall board space required, which is a critical factor in the design of modern, space-constrained electronic devices.

Applications

  • Consumer Electronics: Ideal for devices requiring precise timing such as high-definition televisions, gaming consoles, and digital cameras.
  • Networking Equipment: Ensures accurate timing for routers, switches, and network interface cards.
  • Telecommunications: Provides the necessary clock management for cellular base stations, VOIP systems, and other communication infrastructure.
  • Computing Systems: Suitable for use in desktops, laptops, servers, and other computing devices where reliable clock signals are crucial.

The NB2780ASNR2G from ON Semiconductor is a top-tier clock generator that combines accuracy, efficiency, and versatility. Its robust feature set and programmable nature make it an excellent choice for designers looking to optimize their systems for both performance and power consumption. With its ability to cater to a diverse range of applications, the NB2780ASNR2G stands out as a valuable component for any high-performance electronic system design.

You May Also Be Interested in

Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess