EN
  • EN
  • DE

NB3N3020DTG

Part No NB3N3020DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTIPLIER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tube
Product Status Active
Programmable Not Verified
Type Clock Multiplier
PLL Yes
Input LVCMOS, LVTTL, Crystal
Output LVCMOS, LVPECL, LVTTL
Number of Circuits 1
Frequency - Max 210MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NB3N3020
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 249766-NB3N3020DTG
Ultra Librarian 3D Model Ultra Librarian NB3N3020DTG CAD Model

Description

ON Semiconductor NB3N3020DTG Clock Generator

The NB3N3020DTG is a high-performance clock generator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device is crafted to meet the stringent requirements of today's advanced electronic systems, providing a reliable and stable clock signal essential for synchronizing various digital circuits.

At the heart of the NB3N3020DTG lies a PLL (Phase-Locked Loop) circuit that generates a low-jitter, high-frequency clock output. It is capable of producing a clock frequency range that is highly suitable for applications such as high-speed communication, advanced computing, and sophisticated consumer electronics. The device's flexibility is demonstrated by its ability to generate multiple output frequencies from a single input frequency, making it an invaluable component in a multitude of timing solutions.

Key features of the NB3N3020DTG include:

  • Low Jitter Performance: Ensures high-quality signal integrity, crucial for high-speed digital interfaces.
  • Multiple Outputs: Provides versatility with multiple configurable outputs for different frequency requirements.
  • Wide Frequency Range: Supports a broad range of input and output frequencies, catering to diverse application needs.
  • Supply Voltage: Operates at a supply voltage of 3.3V, aligning with common system power rails.
  • Operating Temperature: Designed for operation over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: Comes in a compact, surface-mount 16-pin TSSOP package, minimizing board space requirements.

The NB3N3020DTG is not only a testament to ON Semiconductor's commitment to quality but also to their dedication to environmental stewardship. The device is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global standards for environmental safety and sustainability.

With its precision engineering, the NB3N3020DTG clock generator is an ideal choice for engineers and designers seeking a reliable, high-performance timing solution that can drive their digital systems to operate with greater efficiency and stability.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess