EN
  • EN
  • DE

NB3N51034DTR2G

Part No NB3N51034DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN QUAD HCSL/LVDS 20TSSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes
Input Clock, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number NB3N51034
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646732-NB3N51034DTR2G
Ultra Librarian 3D Model Ultra Librarian NB3N51034DTR2G CAD Model

Description

Product Overview: NB3N51034DTR2G from ON Semiconductor

The NB3N51034DTR2G is a high-performance, precision clock generator integrated circuit designed and manufactured by ON Semiconductor. This versatile component is engineered to provide a stable and reliable clock signal for various applications, including networking, telecommunications, and high-speed data processing systems.

Key Features

  • Frequency Range: The device boasts a wide frequency range, making it suitable for a variety of applications that require different clock speeds.
  • Low Jitter: The NB3N51034DTR2G is designed to produce a clock signal with low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Supply Voltage: It operates at a standard supply voltage, ensuring compatibility with common system power rails and simplifying power supply design.
  • Output Types: The device offers multiple outputs, allowing it to drive several loads or provide clock signals to multiple components within a system.
  • Packaging: The NB3N51034DTR2G comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Temperature Range: This clock generator operates over an extended temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the NB3N51034DTR2G allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data processing units
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and storage systems
  • Industrial and medical electronics that require precise timing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N51034DTR2G is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Conclusion

In summary, the NB3N51034DTR2G from ON Semiconductor is a robust and flexible clock generator solution that provides designers with a reliable clock source. Its low jitter, wide frequency range, and multiple outputs make it an excellent choice for any design that requires precise timing and high-performance clock generation.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3231 $51.8772
29+ $3.5472 $102.8688
44+ $3.4364 $151.2016
61+ $3.3255 $202.8555
78+ $3.2147 $250.7466
105+ $2.8821 $302.6205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess