EN
  • EN
  • DE

NB4N7132DTR2G

Part No NB4N7132DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK LINK REPLICATOR HDTV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
PLL No
Main Purpose Fibre Channel, Gigabit Ethernet, HDTV, SATA
Input LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 059828-NB4N7132DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB4N7132DTR2G CAD Model

Description

ON Semiconductor NB4N7132DTR2G Clock Buffer

The NB4N7132DTR2G from ON Semiconductor is a high-performance, low-skew 1-to-2 Differential-to-3.3V LVPECL Clock Buffer designed to distribute high-speed signals in clock distribution applications. This device is particularly well-suited for applications that require a low jitter and low skew clock distribution solution to maintain signal integrity across multiple devices.

With an operating voltage range of 3.0V to 3.6V, the NB4N7132DTR2G provides a flexible solution for systems that require precise clock timing. The device supports a wide frequency range, making it versatile for various applications, from networking and communication equipment to high-speed computing and data storage systems.

The NB4N7132DTR2G features two differential LVPECL outputs which are both synchronized to the input signal, ensuring that the output clocks maintain a consistent phase relationship with the input clock. This synchronization is crucial for maintaining system timing accuracy and reliability. The device also offers a 2:1 differential input multiplexer, allowing the selection between two differential input clocks, providing system designers with the flexibility to choose the best clock source for their application.

With its small footprint, the NB4N7132DTR2G is packaged in a compact TSSOP-8 package, making it an ideal choice for space-constrained applications. The device's operating temperature range of -40°C to +85°C ensures reliability and performance even in harsh environmental conditions.

Key features of the NB4N7132DTR2G include:

  • Low additive phase jitter, typically 0.2 ps (rms)
  • 1-to-2 differential clock distribution
  • Maximum output frequency: 3GHz
  • 3.3V LVPECL output levels
  • 2:1 differential input MUX
  • Functional equivalent to MC100LVEL32
  • Operating temperature range: -40°C to +85°C
  • Green and RoHS compliant

The NB4N7132DTR2G is a robust and reliable solution for designers looking to enhance their system's clock distribution network with minimal signal degradation. Its high performance, coupled with ON Semiconductor's reputation for quality, makes it an excellent choice for a wide range of high-speed applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6965 $62.6615
25+ $4.6743 $116.8575
39+ $4.5288 $176.6232
53+ $4.3821 $232.2513
69+ $4.2365 $292.3185
92+ $3.7976 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess