EN
  • EN
  • DE

NB6L11MMNR2G

Part No NB6L11MMNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 4GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series ECLinPS MAX™
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output CML
Frequency - Max 4 GHz
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6L11
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646764-NB6L11MMNR2G
Ultra Librarian 3D Model Ultra Librarian NB6L11MMNR2G CAD Model

Description

ON Semiconductor NB6L11MMNR2G: A High-Performance Clock/Data Buffer

The ON Semiconductor NB6L11MMNR2G is a versatile, high-speed differential 1:2 fanout buffer designed to deliver exceptional performance in clock and data distribution systems. This device is part of ON Semiconductor's extensive portfolio of high-speed logic products, catering to a wide range of applications that demand precise timing and high-frequency data handling capabilities.

Constructed with advanced semiconductor technology, the NB6L11MMNR2G operates with a differential input that supports LVPECL, CML, or LVDS signal types. This flexibility in input signal compatibility makes it an ideal choice for interfacing with a variety of high-speed digital systems. The buffer can efficiently distribute one differential input to two differential outputs, ensuring signal integrity is maintained even in complex circuit designs.

Engineered for optimal performance, the NB6L11MMNR2G boasts a maximum frequency of up to 6 GHz, making it suitable for high-speed applications such as data communication, telecommunications, and automated test equipment. The device's low additive phase noise enhances system performance by maintaining the purity of the signal, which is critical in high-speed data transmission and accurate timing applications.

The NB6L11MMNR2G is housed in a compact 3x3 mm 16-pin QFN package, which saves valuable board space and allows for high-density circuit designs. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions. The device also features a 2.375 V to 3.465 V supply voltage range, providing designers with flexibility in power supply design.

With its exceptional performance and reliability, the ON Semiconductor NB6L11MMNR2G differential 1:2 fanout buffer is an excellent choice for designers looking to enhance their high-speed digital systems. Its robust feature set and compact form factor make it a versatile component that can meet the rigorous demands of modern electronic applications.

For further information and complete specifications, designers and engineers are encouraged to consult the product datasheet and ON Semiconductor's technical support resources.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3049 $61.8294
14+ $8.4546 $118.3644
22+ $8.1913 $180.2086
30+ $7.9268 $237.8040
38+ $7.6623 $291.1674
51+ $6.8699 $350.3649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess