EN
  • EN
  • DE

NB7V52MMNG

Part No NB7V52MMNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Package Tube
Product Status Active
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 12 GHz
Max Propagation Delay @ V, Max CL 0.35ns @ 2.625V, 1GHz
Trigger Type Positive, Negative
Voltage - Supply 1.71V ~ 2.625V
Current - Quiescent (Iq) 110 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-QFN (3x3)
Package / Case 16-VFQFN Exposed Pad
Base Product Number NB7V52
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646800-NB7V52MMNG
Ultra Librarian 3D Model Ultra Librarian NB7V52MMNG CAD Model

Description

ON Semiconductor's NB7V52MMNG: High-Performance Clock Buffer

Introducing the NB7V52MMNG, a state-of-the-art clock buffer from ON Semiconductor, designed to meet the needs of high-speed data communication systems. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • High-Speed Operation: The NB7V52MMNG operates at very high frequencies, making it ideal for applications that require rapid data processing and timing accuracy.
  • Low Skew: The device offers extremely low output-to-output skew, ensuring that timing signals are delivered consistently and synchronously across multiple paths.
  • Wide Voltage Range: It supports a wide range of supply voltages from 2.375V to 3.465V, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Differential CML Outputs: The clock buffer features differential Current Mode Logic (CML) outputs, which provide improved signal integrity and noise immunity, crucial for high-speed signal processing.
  • Power-Down Mode: An integrated power-down mode significantly reduces power consumption when the device is not in active use, contributing to energy-efficient system designs.

Applications

The NB7V52MMNG is suited for a wide array of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and data centers.
  • Signal distribution and clock generation within telecommunications infrastructure.
  • Test and measurement equipment that requires precise timing for accurate data analysis.
  • High-performance computing systems where timing accuracy is critical for system stability and performance.

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the NB7V52MMNG is no exception. The device is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. It is available in a compact QFN-16 package, which not only saves space on the PCB but also offers excellent thermal performance.

In summary, the NB7V52MMNG from ON Semiconductor is an exemplary choice for designers looking to enhance the clock distribution network within their high-speed digital systems. Its combination of speed, precision, and energy efficiency makes it a valuable component in any advanced electronic design.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2329 $66.6987
6+ $18.2424 $109.4544
9+ $17.6723 $159.0507
12+ $17.1023 $205.2276
16+ $16.5322 $264.5152
21+ $14.8220 $311.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess