EN
  • EN
  • DE

NBC12429FA

Part No NBC12429FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK PLL SYNC 25-400MHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Clock Generator IC 400MHz 1 32-LQFP
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name NBC124
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886821-NBC12429FA
Ultra Librarian 3D Model Ultra Librarian NBC12429FA CAD Model

Description

ON Semiconductor NBC12429FA: High Performance Integrated Circuit

The NBC12429FA from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications. This precision device is a part of ON Semiconductor's range of advanced clock generation and distribution products, tailored to meet the stringent requirements of complex electronic systems.

As a Frequency Synthesizer, the NBC12429FA is engineered to provide a stable and reliable clock signal, which is essential for synchronizing various components within electronic devices. The device boasts a fully integrated Phase Locked Loop (PLL) system that ensures a low jitter and stable output frequency, which is critical for high-speed data processing and communication applications.

The NBC12429FA is capable of generating a clock frequency range that is suitable for a variety of applications, including but not limited to telecommunications, computing, and high-speed data transfer systems. The flexibility in frequency generation makes it an ideal choice for designers looking to create versatile and adaptable products.

Key features of the NBC12429FA include its wide operating voltage range and low power consumption, making it suitable for portable and power-sensitive applications. The device also includes programmable dividers, allowing the user to fine-tune the output frequency to the desired specification. This level of customization is invaluable for achieving optimal system performance.

ON Semiconductor has packaged the NBC12429FA with reliability in mind. The device is available in a compact form factor, which conserves valuable board space without compromising on functionality. Its robust design ensures that it can operate under a wide range of environmental conditions, maintaining its precision and accuracy.

In summary, the NBC12429FA from ON Semiconductor is a high-quality, versatile frequency synthesizer that offers exceptional performance for a wide range of high-speed applications. Its precise clock generation capabilities, combined with low power consumption and a flexible operating range, make it an excellent choice for designers seeking to enhance the functionality and reliability of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess