EN
  • EN
  • DE

LC72121V-D-TLM-E

Part No LC72121V-D-TLM-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL No
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 160MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 018485-LC72121V-D-TLM-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LC72121V-D-TLM-E CAD Model

Description

ON Semiconductor LC72121V-D-TLM-E: Digital PLL Frequency Synthesizer

The LC72121V-D-TLM-E is a state-of-the-art digital PLL (Phase Locked Loop) frequency synthesizer designed and manufactured by ON Semiconductor. This highly integrated circuit is specifically tailored for use in modern AM/FM radio and communication equipment systems. It stands out for its compact design, high functionality, and versatility, making it an ideal choice for engineers looking to develop sophisticated yet reliable applications.

At the heart of the LC72121V-D-TLM-E lies its ability to provide precise frequency control. Utilizing a programmable divider, phase comparator, and control memory, this synthesizer can achieve stable frequency synthesis with minimal external components. This not only simplifies the design process but also helps reduce the overall system cost and footprint.

The device operates within a wide voltage range of 4.5V to 5.5V, which allows for flexibility in various power supply designs. The synthesizer's serial data input enables it to interface with microcontrollers or microprocessors easily, offering convenient control over the frequency settings through a simple three-wire serial bus.

Key features of the LC72121V-D-TLM-E include:

  • High-resolution programmable divider: This feature allows for fine-tuning of frequencies to achieve the desired channel spacing and frequency accuracy required in high-performance radio systems.
  • Low-phase noise: The synthesizer's design minimizes phase noise, which is crucial for maintaining signal integrity and achieving clear audio quality in receiver applications.
  • Power-saving function: An integrated power-down mode helps conserve energy, making the device suitable for battery-operated equipment where power efficiency is paramount.
  • Versatile operating modes: The LC72121V-D-TLM-E supports various modes of operation, including FM, AM, and other modulation formats, providing designers with a flexible tool for a wide range of applications.

The LC72121V-D-TLM-E comes in a compact SSOP package, which is advantageous for space-constrained applications. Its robust design ensures reliable performance even in harsh operating conditions, making it a preferred choice for automotive entertainment systems, portable radios, and communication devices.

With its combination of precision, integration, and efficiency, the LC72121V-D-TLM-E from ON Semiconductor represents a sophisticated solution for frequency synthesis in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess