EN
  • EN
  • DE

NCL30100SNT1G

Part No NCL30100SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 6.35V
Maximum Supply Voltage 18V
Frequency 700kHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 105942-NCL30100SNT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCL30100SNT1G CAD Model

Description

ON Semiconductor NCL30100SNT1G LED Driver Overview

The ON Semiconductor NCL30100SNT1G is a highly efficient, precision constant-current regulator designed for driving high-brightness LEDs in a variety of lighting applications. This compact, surface-mount component is a perfect choice for space-constrained applications where accurate LED current regulation is crucial for consistent light output and extended LED life.

Key Features

  • Adjustable Output Current: The NCL30100SNT1G allows for precise control of the LED current from 10 mA to 200 mA, enabling designers to fine-tune the light output for their specific needs.
  • High Efficiency: With an efficiency rating that can exceed 90%, this LED driver helps to minimize power loss and heat generation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: Operating over a broad input voltage range from 6V to 40V, the NCL30100SNT1G can accommodate various power supplies and fluctuations in input power.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects the LED driver from overheating, enhancing the reliability and lifespan of the system.
  • Simple External Components: Requiring only a resistor to set the output current, this LED driver simplifies design and reduces external component count.

Applications

The NCL30100SNT1G is versatile and can be used in a wide array of applications, including:

  • Architectural lighting
  • Automotive interior and tail lights
  • Portable and emergency lighting
  • Signage and channel letters
  • General illumination

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NCL30100SNT1G is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under varying conditions.

Package Information

The NCL30100SNT1G comes in a compact TSOP-6 package, offering a small footprint that is ideal for space-constrained applications while still providing excellent thermal performance.

In summary, the NCL30100SNT1G from ON Semiconductor is a robust, efficient, and versatile LED driver solution that meets the needs of a wide range of LED lighting applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess