EN
  • EN
  • DE

NCL30486B2DR2G

Part No NCL30486B2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRL PWM 500MA 9SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel (TR)
Product Status Active
Type DC DC Controller
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10.2V
Voltage - Supply (Max) 30V
Voltage - Output 8V ~ 14V
Current - Output / Channel 500mA
Frequency -
Dimming Analog, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCL30486
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368350-NCL30486B2DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30486B2DR2G CAD Model

Description

ON Semiconductor NCL30486B2DR2G Product Overview

The ON Semiconductor NCL30486B2DR2G is a highly innovative and versatile LED driver integrated circuit (IC) designed to meet the needs of modern lighting solutions. This advanced driver IC is perfect for a wide range of applications, including commercial and residential LED lighting, architectural lighting, and smart lighting systems. With its precision and efficiency, the NCL30486B2DR2G stands out as a top choice for engineers and designers looking to create high-performance, energy-efficient lighting products.

Key Features and Benefits

  • Flexible Dimming Options: The NCL30486B2DR2G supports both analog and PWM dimming, providing smooth and flicker-free control over the light output. This feature allows for a customizable lighting experience that can be tailored to specific environments and preferences.
  • High Efficiency: With an emphasis on energy savings, this LED driver IC operates with high efficiency, reducing power consumption and helping to lower electricity costs. This makes it an eco-friendly choice for sustainable lighting designs.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the NCL30486B2DR2G ensures compatibility with various power supplies, making it a versatile solution for diverse global markets.
  • Protection Features: The IC includes multiple protection mechanisms such as overvoltage, overcurrent, and thermal shutdown, ensuring the longevity and reliability of the lighting system.
  • Compact Package: Housed in a small footprint, the NCL30486B2DR2G saves valuable board space, which is crucial for compact and integrated lighting designs.

Applications

The ON Semiconductor NCL30486B2DR2G is ideal for a variety of lighting applications, including:

  • Indoor and outdoor LED luminaires
  • Smart lighting systems with dimming capabilities
  • Commercial and office lighting fixtures
  • Architectural and accent lighting
  • Residential lighting solutions

With its combination of performance, flexibility, and protection features, the NCL30486B2DR2G from ON Semiconductor is an excellent choice for your next lighting project. Its advanced capabilities enable designers to create lighting systems that are not only powerful and adaptable but also highly efficient and reliable.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3018 $52.0720
95+ $1.0682 $101.4790
145+ $1.0348 $150.0460
200+ $1.0014 $200.2800
260+ $0.9681 $251.7060
350+ $0.8679 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess