EN
  • EN
  • DE

NCN4557MTG

Part No NCN4557MTG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN  /  Smart Card Interface 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Smart Card
Voltage - Supply 1.8V ~ 5.5V
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number NCN4557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCN4557MTG-ON,ONSONSNCN4557MTG
Standard Package 123
Win Source Part Number 1021365-NCN4557MTG
Ultra Librarian 3D Model Ultra Librarian NCN4557MTG CAD Model

Description

ON Semiconductor NCN4557MTG: A Versatile Dual SIM Card Interface

The ON Semiconductor NCN4557MTG is a robust and flexible solution designed to interface with dual SIM card applications. This compact integrated circuit (IC) is specifically tailored to meet the needs of mobile devices, such as smartphones and tablets, that require the management of two SIM cards simultaneously. The NCN4557MTG stands out for its ability to provide seamless switching between SIM cards, ensuring an optimal user experience for devices that offer dual SIM functionality.

At the heart of the NCN4557MTG is its versatility. The IC supports both 1.8 V and 3 V SIM cards, making it compatible with a wide range of mobile telecommunications standards. This feature allows manufacturers to design products that can operate across various regions and networks without the need for multiple hardware variants. Furthermore, the NCN4557MTG is designed with a low dropout regulator (LDO) for each SIM card, which ensures stable operation even under fluctuating power conditions.

The NCN4557MTG also prioritizes security and reliability. It incorporates protection circuitry to safeguard against overcurrent conditions, which can occur during card insertion or removal. Additionally, the device includes thermal shutdown features to prevent overheating, ensuring the longevity and consistent performance of the mobile device's SIM card interface.

Designed with a small footprint, the NCN4557MTG is housed in a compact QFN-16 package, making it an ideal choice for space-constrained applications. Its surface-mount technology (SMT) compatible design allows for efficient assembly and integration into printed circuit boards (PCBs), streamlining the manufacturing process for device makers.

ON Semiconductor's commitment to quality is reflected in the NCN4557MTG's compliance with industry standards, including the ISO 7816, GSM 11.11, GSM 11.12, and 3GPP TS 31.101 specifications. This ensures that devices utilizing the NCN4557MTG will be compatible with the majority of SIM card technologies deployed around the world.

In summary, the ON Semiconductor NCN4557MTG is a high-performance dual SIM card interface that offers reliability, flexibility, and security for mobile devices. Its compatibility with multiple SIM card voltages, integrated protection features, and compact design make it an excellent choice for manufacturers looking to enhance their dual SIM offerings.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess