EN
  • EN
  • DE

MAX3681EAG

Part No MAX3681EAG
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description +3.3V, 622Mbps, SDH/SONET 1:4 Deserializer with LVDS Outputs | IC DESERIALZR 622MBPS TTL 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 622Mbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 4
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MAX3681
Manufacturer Pack Quantity 58
MSL Level 1 (Unlimited)
Win Source Part Number 1213337-MAX3681EAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3681EAG CAD Model

Description

Product Overview: MAX3681EAG from Maxim Integrated

The MAX3681EAG is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for optical networking applications, providing a robust and efficient solution for converting photodiode currents into a usable voltage signal. With its compact 24-pin SSOP package, the MAX3681EAG offers a space-saving footprint for dense circuit board layouts.

Key Features

  • High Transimpedance Gain: The MAX3681EAG delivers a high transimpedance gain of 4.5kΩ, making it ideal for applications requiring the detection of low-level light signals.
  • Wide Bandwidth: It offers a bandwidth of 622Mbps to 2.7Gbps, catering to a range of data rates and ensuring compatibility with various high-speed communication protocols.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single +3.3V supply and consumes minimal power, which is crucial for maintaining efficiency in optical networks.
  • Automatic Gain Control (AGC): The AGC feature enables the TIA to maintain a stable output amplitude over a wide range of input light levels, enhancing the dynamic range and performance of the system.

Applications

The MAX3681EAG is ideally suited for a variety of applications within the optical communication field, such as:

  • SFP and SFP+ transceiver modules for Gigabit Ethernet and Fibre Channel
  • SONET/SDH receivers
  • Optical network line cards
  • Other high-speed data acquisition systems

Reliability and Support

Maxim Integrated is known for its commitment to reliability and quality. The MAX3681EAG is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments. Additionally, Maxim provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration of the MAX3681EAG into your system.

With its combination of high gain, wide bandwidth, low power consumption, and AGC functionality, the MAX3681EAG from Maxim Integrated stands out as a versatile and reliable choice for designers looking to enhance the performance of their optical communication systems.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Analog Devices Inc.
ADI
Lowest to $26.4642
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7692 $67.0768
9+ $13.7594 $123.8346
13+ $13.3294 $173.2822
18+ $12.8995 $232.1910
24+ $12.4695 $299.2680
31+ $11.1795 $346.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess