EN
  • EN
  • DE

NCN7200MTTWG

Part No NCN7200MTTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX OCTAL 1X2 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Networking
Number of Channels 8
Max On Resistance 16 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 750MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 1081852-NCN7200MTTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCN7200MTTWG CAD Model

Description

The NCN7200MTTWG is a cutting-edge device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is a specialized transceiver that is primarily used for the physical layer of a Controller Area Network (CAN) bus, which is a robust vehicle bus standard designed to facilitate communication among various in-vehicle systems without a host computer.

Key Features

  • High-Speed CAN Interface: The device is compatible with the ISO 11898-2 High-Speed CAN (Controller Area Network) specification, ensuring reliable data transmission at rates up to 1 Mbps.
  • Low Power Mode: Includes a low-power standby mode, which significantly reduces power consumption when the network is not in use, making it ideal for power-sensitive applications.
  • Thermal Protection: Equipped with thermal shutdown protection to safeguard the device from damage due to overheating.
  • Wide Operating Temperature Range: Designed to operate effectively in a broad temperature range, typically from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Robust ESD Performance: Features excellent Electrostatic Discharge (ESD) protection, ensuring the device's resilience against sudden voltage spikes.

Applications

The NCN7200MTTWG is ideal for a wide array of applications, particularly in the automotive sector, where reliable communication between various electronic control units (ECUs) is crucial. It can also be used in industrial automation systems, medical equipment, and any other systems that require a robust and reliable CAN communication interface.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the automotive industry. The NCN7200MTTWG is manufactured under strict quality control measures to ensure high reliability and performance consistency. It is AEC-Q100 qualified, which is a standard for automotive electronic components, indicating that it has passed rigorous testing for durability and performance in automotive environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8634 $60.4380
165+ $0.7085 $116.9025
255+ $0.6863 $175.0065
350+ $0.6641 $232.4350
450+ $0.6421 $288.9450
605+ $0.5757 $348.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,391 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess