EN
  • EN
  • DE

NCN8026AMNTXG

Part No NCN8026AMNTXG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Smart Card Interface 24-QFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name NCN8026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCN8026AMNTXGOSTR, NCN8026AMNTXGOSDKR, NCN8026AMNTXGOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928772-NCN8026AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCN8026AMNTXG CAD Model

Description

The NCN8026AMNTXG is a cutting-edge interface integrated circuit (IC) designed and manufactured by ON Semiconductor. This product stands out as a versatile and reliable component, suitable for a wide range of applications in the electronics industry. It is engineered to facilitate seamless communication between devices, ensuring efficient data transfer and control functionality.

Key Features

  • Robust Interface: The NCN8026AMNTXG is built to provide a sturdy and dependable interface for communication protocols, ensuring stable operation under various conditions.
  • High Integration: The IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Energy Efficiency: Designed with energy conservation in mind, this product consumes minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Compact Design: The small footprint of the NCN8026AMNTXG allows for its incorporation into space-constrained designs without compromising performance.

Applications

The versatility of the NCN8026AMNTXG makes it suitable for a myriad of applications, including but not limited to:

  • Smartphones and Portable Devices
  • Industrial Control Systems
  • Automotive Communication Networks
  • Home Automation and IoT Devices

Technical Specifications

The NCN8026AMNTXG is offered in a compact package, and it operates over a broad temperature range, accommodating various environmental conditions. It is designed to meet the stringent requirements of the modern electronics industry, providing reliability and performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCN8026AMNTXG is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by consumers and industry professionals alike.

Ordering Information

The product is available for order under the part number NCN8026AMNTXG. For detailed ordering and pricing information, interested parties should contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6050 $53.2350
17+ $6.2400 $106.0800
25+ $6.0450 $151.1250
35+ $5.8500 $204.7500
45+ $5.6550 $254.4750
60+ $5.0700 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess