EN
  • EN
  • DE

NCP1001PG

Part No NCP1001PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM UVLO HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 72%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 059924-NCP1001PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1001PG CAD Model

Description

The ON Semiconductor NCP1001PG is a versatile and robust power management integrated circuit designed for a wide range of applications. This high-performance component integrates a fixed-frequency current-mode controller with a 700 V MOSFET, offering an efficient and compact solution for power supplies. The NCP1001PG is particularly well-suited for use in low-power AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • High-Voltage Integration: The inclusion of a 700 V MOSFET allows the NCP1001PG to handle high voltage levels, providing greater design flexibility and improving overall system reliability.
  • Current-Mode Control: The current-mode control ensures fast transient response and excellent loop stability, making it ideal for a variety of demanding applications.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device offers frequency modulation, which helps in meeting regulatory standards.
  • Auto-Recovery Protection: The NCP1001PG features built-in Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), safeguarding the device and the system against a range of fault conditions.
  • Low Standby Power: Designed for energy efficiency, the NCP1001PG ensures low standby power consumption, making it suitable for applications that require compliance with power conservation standards.

Applications

The NCP1001PG is designed to be a versatile component in various applications, including but not limited to:

  • AC-DC Adapters for Personal Electronics
  • Standby and Auxiliary Power Supplies
  • Offline Battery Chargers
  • Smart Home Devices
  • Industrial Controls

Package and Reliability

The NCP1001PG is offered in a PDIP-7 package, ensuring ease of integration into a wide range of PCB designs. Its robust design and built-in protection features contribute to a long operational life and reliable performance, even in challenging environments.

With its combination of high-voltage capability, energy efficiency, and protective features, the ON Semiconductor NCP1001PG stands out as a smart choice for designers seeking a reliable and cost-effective power management solution.

You May Also Be Interested in

Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess