EN
  • EN
  • DE

NCP1012AP100G

Part No NCP1012AP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage 8.5 V ~ 10 V
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1229891-NCP1012AP100G
Manufacturer Homepage www.onsemi.com
Family Name NCP1012
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Indonesia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1012AP100G CAD Model

Description

ON Semiconductor NCP1012AP100G

The NCP1012AP100G from ON Semiconductor represents a leap forward in the integration of power conversion technology. This component is a monolithic high-voltage switcher that combines a fixed-frequency current-mode controller with a 700 V MOSFET. Designed for cost-effective, compact power supplies, the NCP1012AP100G is an ideal solution for a broad range of applications, including auxiliary power supplies and standby power for consumer electronics, home appliances, and industrial systems.

Key Features

  • Integrated Design: The NCP1012AP100G integrates a fixed-frequency current-mode controller with a 700 V MOSFET, enabling compact designs with fewer external components.
  • High-Voltage Capability: The high 700 V startup voltage allows for extended voltage range operation and improved reliability.
  • Frequency Jittering: To minimize EMI and RFI, the device includes frequency jittering, which spreads the energy over a wider spectrum.
  • Auto-Recovery Overload Protection: The built-in overload protection automatically recovers once the fault condition is removed, enhancing the safety of your application.
  • Adjustable Peak Current Limit: This feature allows for fine-tuning of the power supply to meet specific application requirements.
  • Low Standby Power Consumption: The NCP1012AP100G is optimized for low standby power, making it suitable for energy-efficient designs.

Applications

The versatile nature of the NCP1012AP100G makes it suitable for a wide array of power conversion applications. It is commonly used in:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Under-voltage lockout circuits
  • Over-temperature and short-circuit protection circuits
  • LED lighting drivers

With its advanced features and integrated design, the NCP1012AP100G by ON Semiconductor streamlines the design of power supply circuits, ensuring efficient operation, robust protection, and reliability in a variety of electrical and electronic applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0032 $60.1920
145+ $0.8232 $119.3640
220+ $0.7976 $175.4720
300+ $0.7718 $231.5400
390+ $0.7461 $290.9790
520+ $0.6689 $347.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess