EN
  • EN
  • DE

NCP102SNT1G

Part No NCP102SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.8mA
Voltage - Input 4.5 V to 13.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 6-TSOP
Win Source Part Number 024894-NCP102SNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP102SNT1G CAD Model

Description

The NCP102SNT1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, renowned for its reliability and efficiency in power management applications. This compact, surface-mount device is engineered to provide a stable and precise voltage supply, making it an excellent choice for a wide range of electronic devices.

Key Features

  • Output Voltage: The NCP102SNT1G provides a fixed output voltage, ensuring a consistent and reliable power supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which allows the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, improving system efficiency.
  • High Accuracy: With an output voltage accuracy of ±1%, the regulator ensures precise voltage supply, which is critical for the performance of high-precision circuits.
  • Current Limiting: The device includes current limiting functionality, protecting it and other circuit components from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the regulator from overheating, further enhancing its reliability and longevity.
  • Package: The NCP102SNT1G comes in a compact, 5-pin TSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the NCP102SNT1G allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Personal digital assistants (PDAs)
  • Portable media players

Conclusion

ON Semiconductor's NCP102SNT1G is a robust voltage regulator that offers a combination of high accuracy, low dropout, and additional safety features like current limiting and thermal shutdown. Its small form factor and high reliability make it an ideal choice for engineers and designers looking to create efficient and stable power management solutions for their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6025 $51.2125
205+ $0.4943 $101.3315
315+ $0.4789 $150.8535
435+ $0.4634 $201.5790
560+ $0.4480 $250.8800
750+ $0.4017 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess