EN
  • EN
  • DE

NCP1055A

Part No NCP1055A
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0505+
Reference case DIP7
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 733030-NCP1055A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1055A CAD Model

Description

The NCP1055A from ON Semiconductor is a high-performance, monolithic power switching regulator that integrates a fixed-frequency current mode controller with a 700 V power MOSFET. It's designed for a range of applications, including power supplies for consumer electronics, LED drivers, and industrial control systems, offering an efficient and compact solution for AC-DC conversion.

Key Features

  • Integrated Power MOSFET: The device incorporates a high-voltage power MOSFET with a 700 V rating, providing robustness and reliability for handling high input voltages.
  • Fixed-Frequency Operation: The NCP1055A operates at a fixed frequency, simplifying the design of the magnetic components and ensuring predictable performance.
  • Current Mode Control: Current mode control offers improved transient response and simplified loop compensation over voltage mode control.
  • Auto-Recovery Overload Protection: Built-in protection mechanisms help to prevent damage under overload conditions, improving the safety and longevity of the device.
  • Frequency Jittering: The inclusion of frequency jittering reduces EMI emissions, facilitating compliance with electromagnetic compatibility (EMC) regulations.
  • Direct Sensing: The NCP1055A is capable of directly sensing the output voltage, which eliminates the need for an additional optocoupler in many applications.

Applications

The versatility of the NCP1055A allows it to be used in a wide array of applications. Its robust design and integrated features make it an ideal choice for:

  • AC-DC adapters and power supplies
  • Offline battery chargers
  • LED lighting and drivers
  • Standby and auxiliary power supplies
  • Industrial and home automation control systems

Design Support

ON Semiconductor provides comprehensive design support for the NCP1055A, including application notes, reference designs, and simulation tools. This helps engineers to accelerate the design process and ensure a reliable and efficient implementation in their end products.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess