EN
  • EN
  • DE

NCP1076STAT3G

Part No NCP1076STAT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.1 V
Voltage - Supply (Vcc/Vdd) 6.3V ~ 10V
Duty Cycle 69%
Frequency - Switching 65kHz
Power (Watts) 25 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372654-NCP1076STAT3G
Ultra Librarian 3D Model Ultra Librarian NCP1076STAT3G CAD Model

Description

ON Semiconductor NCP1076STAT3G Product Overview

The NCP1076STAT3G is a high-performance, fixed-frequency, current-mode integrated PWM controller from ON Semiconductor, designed to deliver a reliable and efficient solution for AC-DC power supplies. This robust component is particularly suitable for applications such as auxiliary power supplies and standby power for consumer electronics, office equipment, and industrial systems.

Key Features

  • Integrated 650V MOSFET: The NCP1076STAT3G integrates a high-voltage power MOSFET with a 650V rating, enabling it to handle high input voltage levels with ease and providing a compact solution that minimizes external component count.
  • Self-Supplied: This device does not require an auxiliary bias winding, simplifying the power supply design and reducing overall system cost.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1076STAT3G features frequency foldback, which reduces the switching frequency under light load conditions, thereby minimizing standby power consumption.
  • Auto-Recovery Protection: The component includes various protection features such as overvoltage, overload, and short circuit protection, which contribute to the safety and reliability of the power supply. These protections have an auto-recovery feature, which helps the system to return to normal operation after fault conditions are cleared.

Applications

The NCP1076STAT3G is versatile and can be used in a wide range of applications, including but not limited to:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Power supplies for office equipment like printers and fax machines
  • Industrial power systems requiring a robust and efficient power solution

Environmental and Quality Certifications

ON Semiconductor ensures that the NCP1076STAT3G meets environmental standards and quality certifications, making it a reliable choice for designers looking to meet regulatory requirements and ensure product longevity. This includes compliance with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the NCP1076STAT3G from ON Semiconductor provides designers with a highly integrated, efficient, and protected solution for a variety of power supply applications. Its integrated features and protections offer a simplified design process, enhanced safety, and improved energy efficiency, making it a valuable component in any power management system.

You May Also Be Interested in

Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess