EN
  • EN
  • DE

NCP114AMX110TCG

Part No NCP114AMX110TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 300MA 4UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP114
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647276-NCP114AMX110TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX110TCG CAD Model

Description

Product Overview: NCP114AMX110TCG by ON Semiconductor

The NCP114AMX110TCG is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by ON Semiconductor. This precision regulator offers a stable and reliable power supply solution, ideal for noise-sensitive applications that require a consistent voltage level. With a fixed output voltage of 1.1V and the ability to deliver up to 300mA of output current, this LDO is suitable for a wide range of electronic devices and systems.

Key Features

  • High Accuracy: The NCP114AMX110TCG provides excellent load and line regulation, ensuring minimal deviation in voltage levels, which is critical for sensitive circuits.
  • Low Dropout Voltage: The device boasts a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Ultra-Fast Transient Response: This LDO responds quickly to changes in load, making it ideal for applications with dynamic power requirements.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from overcurrent and overheating scenarios, ensuring long-term reliability.
  • Noise Reduction: The NCP114AMX110TCG is designed to minimize output noise, a critical feature for RF and precision analog circuits.

Applications

The NCP114AMX110TCG is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/microcontroller power supplies
  • Medical devices
  • Power management for cameras and audio equipment

Product Specifications

Some of the key specifications of the NCP114AMX110TCG include:

  • Output Voltage: 1.1V
  • Output Current: Up to 300mA
  • Dropout Voltage: Typically 135mV at 300mA load
  • Package: 4-Pin XDFN
  • Operating Temperature Range: -40°C to +85°C

The NCP114AMX110TCG from ON Semiconductor is a robust and efficient solution for systems requiring a stable and precise voltage supply. Its high accuracy, low dropout, and fast transient response make it an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0746 $57.8150
1,885+ $0.0614 $115.7390
2,920+ $0.0594 $173.4480
4,025+ $0.0574 $231.0350
5,200+ $0.0556 $289.1200
6,965+ $0.0498 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess