EN
  • EN
  • DE

NCP114AMX330TCG

Part No NCP114AMX330TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA CMOS Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 95μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-UDFN Exposed Pad
Manufacturer Package 4-UDFN (1.0x1.0)
Win Source Part Number 1229969-NCP114AMX330TCG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCP114
Introduction Date December 03, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP114AMX330TCG CAD Model

Description

ON Semiconductor NCP114AMX330TCG: A High-Performance Low Dropout Regulator

Introducing the NCP114AMX330TCG, a state-of-the-art Low Dropout (LDO) regulator from ON Semiconductor, designed to deliver a high level of performance for a wide range of applications. This LDO is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic devices that require a consistent voltage level.

Key Features:

  • Output Voltage Precision: The NCP114AMX330TCG offers an impressive fixed output voltage of 3.3V with an accuracy of ±1%, ensuring precise voltage regulation for critical applications.
  • High Current Capability: With the ability to deliver up to 300 mA of continuous output current, this LDO can support a broad range of power requirements.
  • Ultra-Low Dropout: The device boasts an ultra-low dropout performance, which minimizes the voltage difference between the input and output, enhancing efficiency and allowing operation with very low input voltages.
  • Excellent Transient Response: The NCP114AMX330TCG is designed to have a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of both the regulator and the device it powers, this LDO includes thermal shutdown protection that prevents overheating.
  • Current Limit Protection: The built-in current limit feature prevents damage to the regulator by restricting the output current during overload conditions.

Applications:

The NCP114AMX330TCG is ideal for a variety of applications where voltage regulation is critical, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Wireless communication systems
  • Point-of-load regulation for FPGAs, DSPs, and ASICs
  • Consumer electronics such as cameras and audio devices

Package and Quality:

The NCP114AMX330TCG comes in a compact, surface-mount XDFN-4 package, ensuring a minimal footprint on the PCB while providing robust power regulation. ON Semiconductor is committed to delivering high-quality products, and this LDO is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing a new power-sensitive device or looking to improve the power management in your existing applications, the NCP114AMX330TCG from ON Semiconductor is a reliable choice that offers both efficiency and precision.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0556 $50.0400
2,195+ $0.0456 $100.0920
3,395+ $0.0442 $150.0590
4,675+ $0.0428 $200.0900
6,040+ $0.0414 $250.0560
8,090+ $0.0371 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299,200 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess