EN
  • EN
  • DE

NCP1201D100R2

Part No NCP1201D100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 500V
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 131783-NCP1201D100R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1201D100R2 CAD Model

Description

ON Semiconductor NCP1201D100R2 PWM Current-Mode Controller

The ON Semiconductor NCP1201D100R2 is a highly integrated PWM current-mode controller designed for high-performance, low-standby-power, and cost-effective power supplies. This versatile component is particularly well-suited for AC-DC adapters, offline battery chargers, and auxiliary/supplementary power supplies across a wide range of electronic devices.

Key Features

  • Current-Mode Control: The NCP1201D100R2 offers excellent output regulation and a simplified loop compensation scheme, resulting in stable and reliable operation.
  • Fixed 100 kHz Switching Frequency: This fixed frequency reduces RF interference and allows for predictable behavior, which is critical for designing compact and efficient power supplies.
  • Internal Ramp Compensation: This feature helps to maintain stability across different load conditions and prevents sub-harmonic oscillations in the power supply design.
  • High-Voltage Startup: The controller integrates a high-voltage startup circuit that enables quick and efficient startup, even from high input voltage levels.
  • Low Operating Current: The device is optimized for low operating current, which enhances its efficiency and makes it ideal for energy-saving applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the input voltage is within the specified range, protecting the circuit from abnormal conditions.
  • Short-Circuit Protection: The NCP1201D100R2 features robust protection mechanisms, including short-circuit protection, to safeguard the power supply and the load from potential damage.

Applications

Due to its versatility and robust feature set, the NCP1201D100R2 is an excellent choice for a variety of applications, including:

  • AC-DC Adapters for Laptops, Printers, and Monitors
  • Offline Battery Chargers for Portable Devices
  • Auxiliary Power Supplies for PCs and TVs
  • Standby and Auxiliary Power Supplies for White Goods

Package and Availability

The NCP1201D100R2 is offered in a compact, 7-pin DIP package, which facilitates easy integration into various circuit designs. It is available through ON Semiconductor's extensive distribution network, ensuring that designers and manufacturers can easily procure this controller for their power supply solutions.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7057 $59.9845
200+ $0.5791 $115.8200
310+ $0.5610 $173.9100
430+ $0.5429 $233.4470
555+ $0.5248 $291.2640
740+ $0.4705 $348.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess