EN
  • EN
  • DE

NCP1207APG

Part No NCP1207APG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP OCP HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 10.6 V to 20 V
Frequency - Switching Up to 200kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 041865-NCP1207APG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1207APG CAD Model

Description

ON Semiconductor NCP1207APG PWM Current-Mode Controller

The NCP1207APG from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance power supply applications. This integrated circuit is tailored to deliver precise power control and efficient energy management for a wide range of electronic devices. The NCP1207APG combines a host of features that make it an ideal choice for AC-DC adapters, offline battery chargers, and switch-mode power supplies.

At the heart of the NCP1207APG is its current-mode architecture, which offers superior audio susceptibility and inherent pulse-by-pulse control, enhancing the safety and reliability of the power supply. The controller operates at a fixed frequency that is adjustable, allowing designers to optimize the trade-off between efficiency and component size. Its high-frequency operation up to 500 kHz enables the use of smaller, less expensive passive components, thus reducing overall system cost.

The NCP1207APG integrates a variety of protection features to ensure the longevity and stability of the power supply system. These include an adjustable overcurrent protection, a built-in Overvoltage Protection (OVP), and a brown-out detection feature. The overcurrent protection can be easily set by the user with a single resistor, providing flexibility in design. The Overvoltage Protection ensures that the output voltage does not exceed safe levels, thereby protecting downstream components. Additionally, the brown-out feature maintains the performance of the power supply during conditions of undervoltage, preventing malfunctions.

Another key attribute of the NCP1207APG is its green-mode operation. When the load demand falls below a predefined level, the IC automatically enters a low-power standby mode, significantly reducing power consumption. This helps in achieving higher energy efficiency and meeting various international energy-saving standards.

The device is housed in a compact PDIP-8 package, making it suitable for space-constrained applications while still providing adequate thermal performance. With its robust feature set and ON Semiconductor's commitment to quality, the NCP1207APG stands out as a reliable and efficient solution for advanced power supply designs.

Overall, the NCP1207APG from ON Semiconductor is a feature-rich PWM controller that offers designers a high degree of flexibility and performance in creating efficient and reliable power supply solutions.

You May Also Be Interested in

Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5438 $51.6610
225+ $0.4462 $100.3950
350+ $0.4323 $151.3050
480+ $0.4183 $200.7840
620+ $0.4044 $250.7280
830+ $0.3626 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,577 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess