EN
  • EN
  • DE

NCP1215DR2G

Part No NCP1215DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 059942-NCP1215DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1215DR2G CAD Model

Description

ON Semiconductor NCP1215DR2G PWM Current-Mode Controller

The ON Semiconductor NCP1215DR2G is a highly integrated PWM current-mode controller designed for high-performance, low-power AC/DC converters. A member of ON Semiconductor's power management products, this controller is optimized for off-line switchers with minimal external components.

Key Features

  • Current-Mode Control: Provides fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: Up to 100 kHz, allowing flexibility in the design of the power supply.
  • High-Voltage Startup: Integrated high-voltage startup circuit for quick and efficient startup.
  • Auto-Recovery Internal Output Short-Circuit Protection: Enhances the safety and reliability of the power supply.
  • Frequency Foldback: Reduces switching losses during short-circuit or overload conditions.
  • Low Operating Current: Contributes to a reduction in power consumption.
  • Soft-Skipping: Reduces acoustic noise and electromagnetic interference (EMI) when the load is light.

Applications

The NCP1215DR2G is well-suited for a wide range of applications, including:

  • AC/DC adapters for notebooks, LCD monitors, and other portable devices
  • Offline battery chargers
  • Auxiliary power supplies for TVs and desktop computers
  • Standby and auxiliary power supplies

Package and Quality

Encased in a small SOIC-8 package, the NCP1215DR2G offers a compact solution for space-constrained applications. The device is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

With its robust feature set and versatile applications, the ON Semiconductor NCP1215DR2G PWM current-mode controller is an excellent choice for designers looking to improve the performance and efficiency of their power supply designs. ON Semiconductor's commitment to quality and reliability makes the NCP1215DR2G a reliable cornerstone for any power management solution.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6177 $120.0602
39+ $4.4733 $174.4587
54+ $4.3289 $233.7606
70+ $4.1846 $292.9220
93+ $3.7526 $348.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess