EN
  • EN
  • DE

NCP1246AD065R2G

Part No NCP1246AD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CNTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 8.9 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081954-NCP1246AD065R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1246AD065R2G CAD Model

Description

ON Semiconductor NCP1246AD065R2G PWM Current-Mode Controller

The NCP1246AD065R2G is a highly integrated PWM current-mode controller designed by ON Semiconductor, offering an efficient solution for AC-DC power supply applications. This component is particularly well-suited for medium to high-power level switch mode power supplies, providing a robust and reliable control mechanism for power conversion and management.

Featuring a fixed-frequency operation with a 65 kHz switching frequency, the NCP1246AD065R2G ensures a stable performance across different loads and input conditions. The device integrates various protection features, including brown-out detection, which safeguards the power supply during low-voltage conditions. Additionally, it comes with Over Voltage Protection (OVP) and Short Circuit Protection (SCP), enhancing the safety and longevity of the end application.

The controller's current-mode architecture offers excellent transient response and simplified loop compensation. Its built-in frequency jittering helps in reducing Electromagnetic Interference (EMI), making it easier to meet regulatory requirements. The skip-cycle capability of the NCP1246AD065R2G improves efficiency at light loads, leading to energy savings and compliance with energy efficiency standards.

ON Semiconductor's NCP1246AD065R2G is available in a compact SOIC-7 package, which is ideal for space-constrained applications. The device's pinout is designed for optimal board layout, facilitating ease of design and implementation into various power supply topologies such as flyback, forward, or quasi-resonant converters.

Key features of the NCP1246AD065R2G include:

  • Current-Mode Control for Improved Transient Response
  • Fixed 65 kHz Switching Frequency with Frequency Jittering
  • Brown-Out Detection
  • Over Voltage and Short Circuit Protection
  • Skip-Cycle Capability for Improved Light-Load Efficiency
  • High-Voltage Startup Circuit
  • Low Standby Power Consumption
  • SOIC-7 Package for Compact Design

With its combination of performance, protection features, and compact design, the NCP1246AD065R2G from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and cost-effective power supply solutions across a diverse range of applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1556 $57.7800
125+ $0.9483 $118.5375
190+ $0.9186 $174.5340
260+ $0.8890 $231.1400
340+ $0.8593 $292.1620
450+ $0.7704 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess