EN
  • EN
  • DE

NCP1246BD100R2G

Part No NCP1246BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CNTRLR PWM CM 8SOIC / Fixed Frequency Current Mode Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Part Number Series NCP1246
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803586-NCP1246BD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1246BD100R2G CAD Model

Description

ON Semiconductor NCP1246BD100R2G Fixed Frequency Current Mode Controller

The NCP1246BD100R2G is a high-performance fixed frequency current mode controller designed for AC-DC power supply applications, brought to you by ON Semiconductor, a trusted name in power management and control technology. This PWM controller is engineered to provide reliable and efficient power conversion in a wide range of electronic devices.

At the heart of the NCP1246 is its fixed-frequency operation which ensures stable performance across various load conditions. The device operates at 100kHz, providing a good balance between efficiency and manageable EMI levels. The NCP1246BD100R2G is particularly suitable for switch mode power supplies (SMPS), where tight voltage regulation and power efficiency are paramount.

One of the key features of the NCP1246BD100R2G is its current mode control which allows for faster transient response and improved output voltage regulation. This feature also simplifies the loop compensation design, making it easier for engineers to achieve stable operation. The device also integrates a high-voltage startup FET, which ensures that the power supply starts up quickly and efficiently, even under varying input voltage conditions.

The NCP1246BD100R2G comes with a host of protection features to ensure the longevity and safety of the power supply and the end application. It includes brown-out protection, which guards the power supply against undervoltage conditions, and overvoltage protection to prevent damage from voltage spikes. Additionally, the controller offers overcurrent protection and a built-in frequency jittering function that helps to minimize EMI emissions.

With its compact SOIC-8 package, the NCP1246BD100R2G is designed for space-constrained applications. It is an ideal choice for off-line converters, adapters, and a wide range of power supply circuits where performance, efficiency, and reliability are critical. ON Semiconductor's commitment to quality ensures that the NCP1246BD100R2G meets the rigorous demands of modern electronic systems, making it a top choice for designers looking to optimize their power solutions.

Whether you're designing for consumer electronics, industrial applications, or telecommunications, the NCP1246BD100R2G from ON Semiconductor offers a versatile and robust solution for your power management needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9677 $58.0620
150+ $0.7941 $119.1150
230+ $0.7692 $176.9160
315+ $0.7444 $234.4860
405+ $0.7196 $291.4380
540+ $0.6452 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess