EN
  • EN
  • DE

NCP133AMX090TCG

Part No NCP133AMX090TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 500MA 6XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP133
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-NCP133AMX090TCG, NCP133AMX090TCG-ND, NCP133AMX090TCGOSCT, NCP133AMX090TCGOSDKR, NCP133AMX090TCGOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851215-NCP133AMX090TCG
Ultra Librarian 3D Model Ultra Librarian NCP133AMX090TCG CAD Model

Description

Introducing the NCP133AMX090TCG Voltage Regulator from ON Semiconductor

The NCP133AMX090TCG is a cutting-edge, high-performance voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is specifically engineered to meet the needs of portable and battery-powered applications where efficient power management is crucial. The NCP133AMX090TCG offers an optimal balance between energy efficiency and operational performance, making it an ideal choice for modern electronic devices.

Key Features

  • Output Voltage Precision: The device provides a fixed output voltage of 0.9V, which is highly precise, ensuring reliable and consistent power delivery to sensitive components.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current of just 50 nA (typical), the NCP133AMX090TCG is exceptionally energy-efficient, contributing to extended battery life in portable applications.
  • High PSRR: It boasts a high Power Supply Rejection Ratio (PSRR) of 75 dB at 1 kHz, which helps in maintaining a stable output voltage despite variations in the input supply, thus providing excellent noise immunity.
  • Fast Transient Response: The device offers a fast transient response, quickly adapting to changes in load conditions, which is essential for maintaining voltage stability in dynamic systems.
  • Thermal Shutdown Protection: Safety is paramount, and the NCP133AMX090TCG includes thermal shutdown protection to prevent damage from overheating, ensuring the longevity of both the regulator and the device it powers.
  • Current Limit Protection: The built-in current limit protection safeguards the device and the load from damage due to excessive current draw.

Applications

The NCP133AMX090TCG is highly versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Portable Media Players
  • Internet of Things (IoT) Devices

Package and Availability

This voltage regulator comes in a compact, space-saving 6-pin XDFN package, making it suitable for space-constrained applications. The part number NCP133AMX090TCG denotes the specific configuration and packaging, assuring quality and performance as per ON Semiconductor's standards. For designers and engineers looking for a reliable power management solution, the NCP133AMX090TCG from ON Semiconductor is a top-notch choice that combines energy efficiency with robust protection features.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1542 $50.1150
790+ $0.1266 $100.0140
1,225+ $0.1226 $150.1850
1,685+ $0.1187 $200.0095
2,180+ $0.1147 $250.0460
2,920+ $0.1028 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess