EN
  • EN
  • DE

NCP1351BPG

Part No NCP1351BPG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Fault Protection Current Limiting, Over Load, Over Power, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number NCP1351
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1317266-NCP1351BPG
Ultra Librarian 3D Model Ultra Librarian NCP1351BPG CAD Model

Description

ON Semiconductor NCP1351BPG Product Overview

The NCP1351BPG is a sophisticated PWM controller from ON Semiconductor, designed to fulfill the demanding requirements of modern switch-mode power supplies (SMPS). This product is part of the NCP1351 series, which is well-regarded for its high efficiency and reliability in power conversion applications. The NCP1351BPG is particularly suitable for low-power applications, such as standby power systems, auxiliary power supplies, and other compact power solutions.

Key Features

  • Current Mode Operation: The NCP1351BPG operates in current mode, which provides superior transient response and simplifies loop compensation.
  • Frequency Foldback: To enhance efficiency at light loads, the controller reduces its switching frequency, thereby minimizing switching losses and improving overall efficiency.
  • Dynamic Self-Supply: This feature eliminates the need for an auxiliary winding or an external bias supply, which can simplify design and reduce component count.
  • Auto-Recovery Overcurrent Protection: The device incorporates an overcurrent protection mechanism that automatically recovers, ensuring the power supply resumes normal operation after a fault condition is cleared.
  • Low Standby Power: The NCP1351BPG is optimized for low standby power, making it an excellent choice for applications where energy conservation is critical.
  • High-Voltage Startup: This integrated circuit includes a high-voltage startup circuit, which allows for a quick and efficient power-up sequence directly from the high-voltage rail.

Applications

The NCP1351BPG is versatile and can be used in a variety of applications. Its primary uses include:

  • AC-DC adapters for personal electronics
  • Standby and auxiliary power supplies for consumer electronics
  • Power supplies for set-top boxes, networking hardware, and other low-power applications

Package and Quality

The NCP1351BPG comes in a Pb-free, RoHS-compliant PDIP-8 package, ensuring it meets environmental standards and is suitable for eco-conscious products. ON Semiconductor is known for its commitment to quality, and the NCP1351BPG is manufactured with this in mind, ensuring reliability and performance in your power supply designs.

With the NCP1351BPG, ON Semiconductor continues to provide innovative solutions for efficient power management, offering designers a robust and energy-efficient controller for their power supply needs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess