EN
  • EN
  • DE

NCP1380CDR2G

Part No NCP1380CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 17V
Supply Voltage - Operating 9 V to 28 V
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 059956-NCP1380CDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1380CDR2G CAD Model

Description

ON Semiconductor NCP1380CDR2G Product Overview

The NCP1380CDR2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor. This integrated circuit is tailored for efficient and reliable operation in switch-mode power supplies, specifically in applications that require a compact form factor without compromising on power efficiency and reliability. The NCP1380CDR2G is a versatile solution that is well-suited for AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Key Features

  • Current-Mode Control: The NCP1380CDR2G operates using current-mode control, providing fast transient response and excellent loop stability.
  • Fixed Frequency Operation: This device operates at a fixed frequency, which simplifies the design of the electromagnetic interference (EMI) filter and helps in achieving consistent performance.
  • High-Voltage Startup: An integrated high-voltage startup circuit reduces standby power consumption and enables the quick start-up of the power supply.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1380CDR2G incorporates frequency foldback, minimizing power loss and improving overall efficiency.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the power supply from damage due to output overloads or short circuits.
  • Overvoltage Protection: The overvoltage protection feature ensures the longevity of the controller by preventing excessive voltage from damaging the circuitry.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing the safety and reliability of the power supply.

Applications

  • AC-DC Adapters
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Standby and Auxiliary Power for TVs and Monitors
  • Energy-Efficient Power Supplies

ON Semiconductor's NCP1380CDR2G is available in a compact, surface-mount SOIC-8 package, which makes it an ideal choice for space-constrained applications. With its robust protection features and efficient performance, this current-mode controller is a reliable and energy-efficient solution for a wide range of power supply designs.

Whether you are designing a new power supply or looking to improve the efficiency and reliability of an existing one, the NCP1380CDR2G by ON Semiconductor is a compelling choice that offers a balance of performance, protection, and ease of use.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8809 $52.8540
140+ $0.7228 $101.1920
215+ $0.7002 $150.5430
300+ $0.6776 $203.2800
385+ $0.6550 $252.1750
515+ $0.5873 $302.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess