EN
  • EN
  • DE

NCP1443

Part No NCP1443
Manufacturer ON Semiconductor
Description 4.0 A 280 kHz/560 kHz Boost Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230058-NCP1443
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1443 CAD Model

Description

    

ON Semiconductor NCP1443: Power Management IC

    

The NCP1443 from ON Semiconductor is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This advanced component is engineered to provide a reliable power solution for systems requiring efficient voltage regulation and power conversion.

        

Key Features

    
            
  • High Efficiency: The NCP1443 is built for maximum power efficiency, which helps in reducing heat dissipation and improving system performance.
  •         
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage to meet the specific needs of the application, ensuring compatibility with various devices.
  •         
  • Low Quiescent Current: The device is designed with a low quiescent current that minimizes power consumption when in standby mode, making it ideal for battery-powered applications.
  •         
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thus ensuring long-term reliability and safety.
  •         
  • Wide Input Voltage Range: The NCP1443 can handle a broad range of input voltages, accommodating different power sources and simplifying system design.
  •     
        

Applications

    

The NCP1443 is suitable for a variety of applications, including but not limited to:

    
            
  • Portable and battery-powered devices
  •         
  • Embedded systems
  •         
  • Industrial controls
  •         
  • Telecommunication equipment
  •         
  • Consumer electronics
  •     
        

Product Benefits

    

Integrating the NCP1443 into your design brings several benefits:

    
            
  • The device's high efficiency translates to longer battery life for portable applications.
  •         
  • Its adjustable output voltage ensures that it can be easily tailored to specific design requirements, providing greater design flexibility.
  •         
  • The low quiescent current feature helps in prolonging the operational lifespan of battery-powered devices.
  •         
  • With its comprehensive protection features, the NCP1443 enhances the durability and reliability of the end product.
  •     
        

Overall, the ON Semiconductor NCP1443 is a robust and adaptable power management solution that offers both performance and protection, making it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess