EN
  • EN
  • DE

NCP148AFCT285T2G

Part No NCP148AFCT285T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 450MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.85V
Current - Output 450mA
Current - Quiescent (Iq) 65 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP148
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP148AFCT285T2GOSTR,NCP148AFCT285T2G-ND,2156-NCP148AFCT285T2G-OS,NCP148AFCT285T2GOSCT,ONSONSNCP148AFCT285T2G,NCP148AFCT285T2GOSDKR
Standard Package 5,000
Win Source Part Number 1320048-NCP148AFCT285T2G
Ultra Librarian 3D Model Ultra Librarian NCP148AFCT285T2G CAD Model

Description

Product Overview: NCP148AFCT285T2G from ON Semiconductor

The NCP148AFCT285T2G is a cutting-edge voltage regulator integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This efficient and reliable component is tailored for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, where stable and precise voltage regulation is critical for optimal performance.

Key Features

  • Output Voltage Accuracy: The NCP148AFCT285T2G boasts an impressive output voltage accuracy, ensuring that devices receive a constant and precise voltage, which is crucial for maintaining system stability and performance.
  • Low Dropout Voltage: This regulator is characterized by a low dropout voltage, which means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This feature is particularly useful in battery-operated devices where maximizing the use of available power is essential.
  • Current Capability: With the ability to supply a significant amount of current, this voltage regulator can cater to a variety of components that require different current levels, making it a versatile choice for diverse electronic designs.
  • Thermal Performance: The NCP148AFCT285T2G is designed with thermal protection features that prevent overheating, ensuring the device operates within safe temperature ranges even under high load conditions.
  • Package: It is available in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for high-density electronic assemblies.

Applications

  • Consumer Electronics: Ideal for powering sensitive electronics like smartphones, tablets, and other portable devices that require stable voltage levels.
  • Automotive Systems: Can be used in various automotive applications where consistent and reliable power delivery is necessary for safety and performance.
  • Industrial Equipment: Suitable for industrial control systems that demand precise voltage regulation to ensure accuracy and reliability in harsh environments.

In summary, the NCP148AFCT285T2G from ON Semiconductor is a superior choice for designers seeking a high-performance voltage regulator that combines accuracy, efficiency, and reliability. Its robust feature set makes it adaptable to a broad spectrum of applications, solidifying its position as a go-to component in the realm of power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess