EN
  • EN
  • DE

NCP1526MUTXG

Part No NCP1526MUTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR SYNC 10UDFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 3MHz 10-UDFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 3MHz
Voltage/Current - Output 1 1.2V, 400mA
Voltage/Current - Output 2 2.8V, 150mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-UFDFN Exposed Pad
Supplier Device Package 10-UDFN (3x3)
Base Product Number NCP1526
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP1526MUTXG,2156-NCP1526MUTXG-ONTR-ND,2156-NCP1526MUTXG
Standard Package 3,000
Win Source Part Number 1320676-NCP1526MUTXG
Ultra Librarian 3D Model Ultra Librarian NCP1526MUTXG CAD Model

Description

ON Semiconductor NCP1526MUTXG: High-Efficiency, Compact DC-DC Converter

The NCP1526MUTXG is a state-of-the-art DC-DC converter designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to the power management needs of modern portable devices, where efficiency and compactness are paramount. The NCP1526MUTXG stands out for its ability to deliver a high level of performance in a tiny package, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The NCP1526MUTXG boasts an impressive efficiency rate, which helps in prolonging battery life in portable devices by minimizing power loss during conversion.
  • Adjustable Output Voltage: Flexibility is a key advantage of this converter, as it allows for an adjustable output voltage that can be tailored to meet the specific requirements of various applications.
  • Small Footprint: With a compact design, this DC-DC converter saves valuable board space, which is critical in the design of modern, miniaturized electronic devices.
  • Low Ripple: The device ensures a low output voltage ripple, thus providing a stable power supply that is essential for sensitive electronic components.

Applications

The NCP1526MUTXG is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless and Networking Devices
  • Portable Media Players
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Adjustable
  • Output Current: Up to 600 mA
  • High Switching Frequency: 3 MHz
  • Package: Ultra-small 2x2 mm UDFN-6

ON Semiconductor's NCP1526MUTXG is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of technology. With its high efficiency, adjustable output, and compact size, it stands as an exemplary choice for designers looking to optimize power management in their next-generation devices.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess