EN
  • EN
  • DE

NCP152MX280180TCG

Part No NCP152MX280180TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.8V 0.15A 6XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.4V @ 150mA, 0.26V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 100μA to 200μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-XDFN (1.2x1.2)
Win Source Part Number 1081996-NCP152MX280180TCG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP152MX280180TCG CAD Model

Description

Introducing the NCP152MX280180TCG Power Management IC from ON Semiconductor

ON Semiconductor's NCP152MX280180TCG is a cutting-edge power management integrated circuit (PMIC) designed to cater to the needs of modern electronic devices that demand high efficiency, reliability, and performance. This versatile PMIC is an ideal solution for a wide range of applications, including portable devices, IoT, wearables, and embedded systems.

Key Features

  • High-Efficiency Operation: The NCP152MX280180TCG boasts an advanced design that ensures high efficiency, which is critical for extending battery life in portable applications.
  • Compact Footprint: This PMIC comes in a compact package, making it suitable for space-constrained applications without compromising on power delivery or thermal performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and enabling its use in a diverse set of environments and applications.
  • Multiple Output Configurations: It offers multiple output voltage configurations, providing flexibility in powering different components of an electronic system.
  • Thermal Protection: The NCP152MX280180TCG is equipped with thermal shutdown protection to safeguard the device and the system it powers from overheating.
  • Low Quiescent Current: The device is designed with a low quiescent current, which significantly reduces power consumption when in standby mode.

Applications

The NCP152MX280180TCG is versatile enough to fit a wide array of applications, particularly where power efficiency and space are critical concerns. It is an excellent choice for:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Smart Home Devices
  • IoT Devices
  • Battery-Powered Sensors
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP152MX280180TCG is no exception. Manufactured to meet the highest industry standards, this PMIC ensures stable and reliable power management for your critical applications. With ON Semiconductor's expertise in power management solutions, you can expect the NCP152MX280180TCG to deliver exceptional performance and longevity.

Whether you are developing a new product or looking to enhance an existing one, the NCP152MX280180TCG from ON Semiconductor is an excellent choice for efficient and reliable power management.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4900 $58.8000
290+ $0.4021 $116.6090
445+ $0.3895 $173.3275
615+ $0.3770 $231.8550
795+ $0.3644 $289.6980
1,065+ $0.3266 $347.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess