EN
  • EN
  • DE

NCP1550SN33T1

Part No NCP1550SN33T1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600 kHz PWM/PFM Step-Down DC-DC Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.45 V ~ 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOP
Win Source Part Number 1230065-NCP1550SN33T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1550
Introduction Date June 06, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1550SN33T1 CAD Model

Description

The ON Semiconductor NCP1550SN33T1 is a compact, high-performance voltage regulator designed to deliver a fixed output voltage of 3.3V with exceptional regulation and efficiency. This device is part of ON Semiconductor's portfolio of power management solutions, catering to a broad range of applications where space is at a premium and power efficiency is crucial.

Key Features

  • Fixed Output: The NCP1550SN33T1 provides a stable 3.3V output, making it ideal for supplying consistent power to sensitive electronic components.
  • High Efficiency: This voltage regulator is designed for optimal power conversion efficiency, which helps in reducing heat generation and improving system reliability.
  • Low Dropout: The low dropout feature ensures that the regulator maintains output voltage regulation even when the input voltage is very close to the output voltage, enhancing performance in battery-operated devices.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package makes it suitable for space-constrained applications, without compromising on power capability or thermal performance.
  • Thermal Shutdown and Current Limit: These built-in protection features safeguard the device and the system from excessive temperatures and currents, thereby enhancing system safety and longevity.

Applications

The NCP1550SN33T1 is versatile and can be used in a wide array of electronic devices, including:

  • Portable and battery-powered equipment
  • Microprocessor/ microcontroller or FPGA power supplies
  • Wireless communication devices
  • Consumer electronics such as cameras, GPS units, and handheld gaming devices

Technical Specifications

Parameter Value
Output Voltage 3.3V
Package Type SOT-23-5
Operating Temperature Range -40°C to +85°C
Input Voltage Range Up to 6V
Output Current Up to 150mA

Overall, the NCP1550SN33T1 from ON Semiconductor is a reliable and efficient solution for power regulation in a variety of electronic applications. Its robust feature set ensures stable operation and a long lifespan for the devices it powers.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9445 $61.3925
150+ $0.7750 $116.2500
235+ $0.7508 $176.4380
320+ $0.7265 $232.4800
415+ $0.7024 $291.4960
555+ $0.6297 $349.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess