EN
  • EN
  • DE

NCP1562BDR2G

Part No NCP1562BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Performance Active Clamp/Reset PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 23.2 V ~ 100 V
Frequency - Switching 246kHz ~ 1MHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1230070-NCP1562BDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1562B
Introduction Date October 31, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP1562BDR2G CAD Model

Description

The NCP1562BDR2G is a highly integrated and efficient PWM controller from ON Semiconductor, designed to meet the rigorous demands of high-performance power conversion applications. This advanced controller is part of ON Semiconductor's extensive portfolio of power management solutions, and it is specifically tailored for Active Clamp Reset Forward Converters and Full-Bridge power topologies.

Key Features

  • Advanced Control Methodology: The NCP1562BDR2G employs an innovative control technique that enhances the overall efficiency of power systems, particularly beneficial in reducing power losses during operation.
  • High Integration: This controller integrates numerous features such as an oscillator, soft-start, fault protection, and other control circuitry, minimizing the need for external components and simplifying design complexity.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to tailor the performance of the power supply to specific application requirements.
  • Comprehensive Protection: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and reliability of the power supply under various conditions.

Applications

The NCP1562BDR2G is suitable for a wide range of applications, including but not limited to:

  • Telecommunication power supplies
  • Industrial power systems
  • Servers and networking equipment
  • High-performance DC-DC converters

Package and Availability

The device is offered in a compact SOIC-16 package, providing a space-efficient solution for modern electronic assemblies. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1562BDR2G is RoHS compliant and lead-free, meeting the industry's high standards for environmental safety and sustainability.

Overall, the NCP1562BDR2G PWM controller from ON Semiconductor is a robust and versatile solution for designers looking to optimize their power conversion systems with a reliable, feature-rich controller that simplifies design and enhances performance.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3424 $53.6960
95+ $1.1015 $104.6425
145+ $1.0671 $154.7295
195+ $1.0327 $201.3765
255+ $0.9982 $254.5410
340+ $0.8950 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess