EN
  • EN
  • DE

NCP1570D

Part No NCP1570D
Manufacturer ON Semiconductor
Description Low Voltage Synchronous Buck Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230071-NCP1570D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1570D CAD Model

Description

ON Semiconductor NCP1570D Product Overview

The NCP1570D from ON Semiconductor is a high-performance, fixed-frequency, pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is particularly well-suited for use in switch-mode power supplies (SMPS), where efficiency and reliability are of paramount importance.

Key Features

  • High-Efficiency Operation: The NCP1570D is engineered to provide high-efficiency power conversion, which can help reduce energy consumption and heat generation in your system.
  • Fixed-Frequency PWM Control: With its fixed-frequency operation, this controller facilitates easier noise filtering and predictable performance.
  • Voltage Mode Control: The voltage mode control with feed-forward offers excellent line regulation and faster response to input voltage changes.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard your power supply system.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of your application, providing versatility and adaptability.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, which can extend the life of the power supply components and improve system reliability.

Applications

The NCP1570D is suitable for a broad spectrum of applications, including but not limited to:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Computer Peripherals
  • Consumer Electronics

Conclusion

ON Semiconductor's NCP1570D is a robust PWM controller that offers a blend of performance, efficiency, and protection features. Whether you are developing power supplies for consumer electronics, telecommunication systems, or industrial equipment, the NCP1570D provides the reliability and functionality needed to meet rigorous power management requirements. Its comprehensive feature set ensures that you can design your power supply with confidence, knowing that it will perform reliably under a variety of conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0889 $60.2667
8+ $16.4842 $131.8736
11+ $15.9690 $175.6590
15+ $15.4539 $231.8085
20+ $14.9388 $298.7760
26+ $13.3934 $348.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess