EN
  • EN
  • DE
  • IT

NCP1605BDR2G

Part No NCP1605BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER FACTOR CTLR ENH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 250kHz
Current - Startup 12mA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 103125-NCP1605BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1605BDR2G CAD Model

Description

ON Semiconductor NCP1605BDR2G Power Factor Correction Controller

The ON Semiconductor NCP1605BDR2G is a sophisticated and efficient power factor correction (PFC) controller designed to enhance power quality in AC-DC power conversion. This integrated circuit is engineered to operate in continuous conduction mode (CCM), which makes it suitable for applications that require a high power factor and low total harmonic distortion (THD).

The NCP1605BDR2G is tailored for use in systems that demand a robust power supply, such as flat panel televisions, desktop computers, servers, and other high-performance electronic devices. Its primary function is to shape the input current wave to align with the AC mains voltage wave, thereby achieving near-unity power factor and reducing the reactive power in the system.

One of the key features of the NCP1605BDR2G is its ability to operate without the need for an external voltage reference or auxiliary winding. This is made possible by its internal startup bias regulator, which simplifies the design and reduces the overall bill of materials. Additionally, the device includes an integrated high-voltage startup circuit that ensures reliable startup and reduces standby power consumption.

The NCP1605BDR2G also boasts a range of protection features to safeguard the system against potential faults. These include overvoltage protection (OVP), overcurrent protection (OCP), and brown-out detection, which contribute to the overall reliability and longevity of the end product.

For ease of integration into various designs, the NCP1605BDR2G is offered in a compact SOIC-16 package. Its pinout has been thoughtfully arranged to minimize trace lengths and optimize the layout for reduced electromagnetic interference (EMI), which is critical in maintaining the performance and compliance with regulatory standards.

In summary, the NCP1605BDR2G from ON Semiconductor represents a high-performance solution for power factor correction, combining efficiency, simplicity of design, and comprehensive protection features. It is an ideal choice for designers looking to improve energy efficiency and meet stringent power quality standards in their AC-DC power supply applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.8993
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $3.1481
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.4036
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $9.1838
ON Semiconductor
MULTI-MODE POWER FACTOR CORRECTI
Lowest to $1.8624
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4493 $56.1625
305+ $0.3687 $112.4535
475+ $0.3572 $169.6700
650+ $0.3456 $224.6400
840+ $0.3341 $280.6440
1,125+ $0.2996 $337.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess