EN
  • EN
  • DE
  • IT

NCP160AFCT330T2G

Part No NCP160AFCT330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.145V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 23 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP160
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647401-NCP160AFCT330T2G
Ultra Librarian 3D Model Ultra Librarian NCP160AFCT330T2G CAD Model

Description

ON Semiconductor NCP160AFCT330T2G

The NCP160AFCT330T2G is a high-performance, low-dropout linear voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require precise voltage regulation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is common in digital and analog circuits, ensuring compatibility with a variety of components.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, the NCP160AFCT330T2G ensures stable operation for sensitive electronic devices.
  • Low Dropout: Featuring a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Capacity: It can supply up to 150 mA of output current, catering to the needs of low-power applications such as wearables, portable electronics, and IoT devices.
  • Thermal Performance: The device is designed with an excellent thermal performance in mind, which helps in maintaining optimal operation even under varying temperature conditions.
  • Power Supply Rejection Ratio (PSRR): It boasts a high PSRR, which minimizes the effect of supply voltage variations on the output voltage, providing a cleaner power supply.
  • Package: The NCP160AFCT330T2G comes in a compact, 5-lead TSOP-5 package, which is suitable for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for IoT devices
  • Handheld medical equipment
  • Consumer electronics

The NCP160AFCT330T2G by ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance and stability of their power management systems. Its combination of low dropout, high accuracy, and compact size makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0946 $64.8010
1,665+ $0.0778 $129.5370
2,580+ $0.0753 $194.2740
3,550+ $0.0729 $258.7950
4,590+ $0.0706 $324.0540
6,150+ $0.0632 $388.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess