EN
  • EN
  • DE

NCP160BFCT250T2G

Part No NCP160BFCT250T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886915-NCP160BFCT250T2G
Ultra Librarian 3D Model Ultra Librarian NCP160BFCT250T2G CAD Model

Description

ON Semiconductor NCP160BFCT250T2G Overview

The ON Semiconductor NCP160BFCT250T2G is a high-performance, low-dropout linear voltage regulator that is ideal for a wide range of applications requiring a stable and reliable power supply. This regulator is specifically designed to deliver up to 250 mA of continuous output current with a low dropout voltage, ensuring efficient operation even in tight voltage environments.

Key Features

  • Low Dropout Voltage: The NCP160BFCT250T2G boasts a very low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage difference is minimal. This feature is particularly beneficial in battery-operated devices where preserving battery life is crucial.
  • High Output Accuracy: With an output voltage accuracy of ±2%, this regulator ensures a precise voltage supply for sensitive electronic components, contributing to the overall stability and performance of the system.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects the regulator and the system from damage due to excessive temperatures, enhancing the product's reliability and longevity.
  • Current Limit Protection: The built-in current limit protection prevents damage to the regulator and the load in the event of a fault condition or an output short circuit, providing an additional layer of safety.
  • Wide Operating Temperature Range: The NCP160BFCT250T2G is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.

Applications

This voltage regulator is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics
  • Automotive electronics

Product Specifications

The NCP160BFCT250T2G provides a fixed output voltage of 2.5V, which is ideal for powering 2.5V logic devices and other standard components. It is available in a compact, surface-mount package, which makes it easy to integrate into space-constrained designs. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

With its combination of features, the NCP160BFCT250T2G from ON Semiconductor is a reliable choice for designers looking for a high-quality voltage regulator that delivers both performance and peace of mind.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess